Scope. This specification establishes the requirements for the manufacture and acceptance of ribbed screwdriver bits and bit assemblies used for installation and removal of recess drive fasteners.
This specification covers the acceptable material and dimensional requirements, and tolerances for bits of screwdrivers used for inserting and removing metal screws applied in surgical implants. The medical screwdrivers are available in the following types: Type I-single-slot bit;...
This specification covers the testing and corresponding design and performance requirements for insulated and insulating hand tools used for working on, or in close proximity to, energized electrical apparatus or conductors operating at maximum voltage of 1000 V ac or 1500 V dc. The hand tools...
This specification establishes the requirements for externally threaded fasteners of diameters from .30 UNM (.0118 in.) to 1.40 UNM (.0551 in.) inclusive, which fall within the classification of Miniature Screws and which are designed to be assembled with tapped holes or nuts and driven by means of...
This Standard provides performance and safety requirements for noninsulated, hand-driven screwdrivers and hand-driven, hexagonal shank screwdriver bits intended for manual operation in driving or removing screws. The screwdrivers and bits are of the types normally used by...
628410-000020-000010
This part of IEC 62841 applies to hand-held drills and impact drills, including diamond core drills. This standard also applies to drills that can be used for driving screws by attaching screwdriver bits. This standard does not apply to rotary hammers, even if they can be used as a drill....
This specification covers the acceptable material and dimensional requirements, and tolerances for bits of screwdrivers used for inserting and removing metal screws applied in surgical implants. The medical screwdrivers are available in the following types: Type I-single-slot bit;...
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven wrenches, nutrunners and screwdrivers used for tightening and loosening threaded fasteners. It is a type-test procedure for establishing the...
This clause of Part 1 is applicable, except as follows Addition: This part of IEC 62841 applies to hand-held drills and impact drills, including diamond core drills. This standard also applies to drills that can be used for driving screws by attaching screwdriver bits This standard does not...
628410-000020-000020
This part of IEC 62841 applies to screwdrivers and impact wrenches. This standard does not apply to drills that can be used for driving screws by attaching screwdriver bits. 1DV D1 Modification: Replace the second paragraph of Clause 1 of the Part 2 with the following: This standard...
This part of ISO 2351 prescribes the technical specifications for machine-operated screwdriver bits for hexagon socket screws, listed in ISO 1703 under reference number 3 2 03 01 0. It applies to bits with male hexagon drive or with cylindrical flat-end drive as defined in ISO 1173 and to...
This specification covers the testing and corresponding design and performance requirements for insulated and insulating hand tools used for working on, or in close proximity to, energized electrical apparatus or conductors operating at maximum voltage of 1000 V ac or 1500 V dc. The hand tools...