1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamlesspipe and tube specifications: Title of Specification ASTM Designation2 Nickel...
1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamlesspipe and tube specifications: Title of Specification ASTM Designation2 Nickel...
1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamlesspipe and tube specifications: Title of Specification ASTM Designation Nickel...
1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamlesspipe and tube specifications: Title of Specification ASTM Designation2 Nickel...
1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamlesspipe and tube specifications: Title of Specification ASTM Designation 2 Nickel...
1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamlesspipe and tube specifications: Title of Specification ASTM Designation2 Nickel...
1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamlesspipe and tube specifications: Title of Specification ASTM Designation2 Nickel...
This specification2 covers aluminum alloy seamlesspipe in the alloys and tempers shown in Table 2 and extruded round seamless tube in the alloys and tempers shown in Table 3, intended for pressure applications. The standard sizes for seamlesspipe are listed in...
This specification2 covers nickel-copper alloy UNS N044003 in the form of cold-worked seamlesspipe and tube in the conditions shown in Table 1 and Table X1.1. Hot worked material is available. Properties and permissible tolerances are to be agreed upon between the manufacturer and...
This specification covers the standard requirements for nickel (UNS N02200) and low-carbon nickel (UNS N02201) in the form of cold-worked seamlesspipe and tube. The material shall conform to the specified chemical composition limits for nickel, copper, iron, manganese, carbon,...
This specification covers the standard requirements for UNS N08028 seamless cold-finished or hot-finished pipe and tube intended for general corrosive services. The pipe and tube shall be furnished in the solution-annealed condition and heat treated at a certain range of...
1.1 This specification covers nickel (UNS N02200) and low-carbon nickel (UNS N02201) in the form of cold-worked seamlesspipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot-worked material is available. Properties are to be agreed upon between the manufacturer...
This specification covers the standard requirements for UNS N08028 seamless cold-finished or hot-finished pipe and tube intended for general corrosive services. The pipe and tube shall be furnished in the solution-annealed condition and heat treated at a certain range of...
This specification covers the standard requirements for nickel (UNS N02200) and low-carbon nickel (UNS N02201) in the form of cold-worked seamlesspipe and tube. The material shall conform to the specified chemical composition limits for nickel, copper, iron, manganese, carbon,...
1.1 This specification covers nickel (UNS N02200)* and low-carbon nickel (UNS N02201)* in the form of cold-worked seamlesspipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot-worked material is available. Properties are to be agreed upon between the manufacturer...
1.1 This specification covers nickel (UNS N02200)* and low-carbon nickel (UNS N02201)* in the form of cold-worked seamlesspipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot-worked material is available. Properties are to be agreed upon between the manufacturer...
This specification covers iron-nickel-chromiummolybdenum alloy (UNS N08367)2 cold-finished annealed or hot-finished annealed seamlesspipe and tube intended for use in special corrosive service and for heat-resisting applications. Pipe and tube shall be supplied in the solution...
1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamlesspipe and tube specifications: 1.2 One or more of the test requirements of Section apply only if...
1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamlesspipe and tube specifications: 1.2 One or more of the test requirements of Section apply only if...
This specification covers the standard requirements for UNS N08028 seamless cold-finished or hot-finished pipe and tube intended for general corrosive services. The pipe and tube shall be furnished in the solution-annealed condition and heat treated at a certain range of...