loading
ANSI H38.7 - ALUMINUM-ALLOY SEAMLESS PIPE & SEAMLESS EXTRUDING-
ANSI
A description is not available for this item.
NAVISTAR MPAPS A-18 - Welded and Seamless Steel Pipe
June 1, 2015 - NAVISTAR

This specification covers Navistar's requirements for black and galvanized welded and seamless steel pipe. Restricted Chemical Substances Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50...

ASTM B161-00 - Standard Specification for Nickel Seamless Pipe and Tube
May 10, 2000 - ASTM International

1.1 This specification covers nickel (UNS N02200)* and low-carbon nickel (UNS N02201)* in the form of cold-worked seamless pipe and tube in the conditions shown in Tables 1 and X1.1. 1.1.1 Hot-worked material is available. Properties and permissible tolerances are to be agreed upon...

ASTM B241/B241M-22 - Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
October 1, 2022 - ASTM International

1.1 This specification2 covers aluminum and aluminum-alloy seamless pipe and seamless extruded round tube in the alloys and tempers shown in Table 1 [Table 2] intended for pressure applications. The standard sizes for seamless pipe are listed in Table?16.7 of ANSI...

ASTM B241/B241M - Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
February 1, 2016 - ASTM

This specification2 covers aluminum and aluminum-alloy seamless pipe in the alloys (Note 1) and tempers shown in Table 1 [Table 2] and seamless extruded round tube in the alloys and tempers shown in Table 3 [Table 4] intended for pressure applications. The standard sizes for...

ASTM B241/B241M-16 - Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
February 1, 2016 - ASTM International

This specification covers aluminum and aluminum-alloy seamless pipe and seamless extruded tube. The pipe and tube shall be produced from hollow extrusion ingot (cast in hollow form, or drilled, or pierced from solid ingot) and shall be extruded by use of the die and...

ASTM B829-18 - Standard Specification for General Requirements for Nickel and Nickel Alloys Seamless Pipe and Tube
November 1, 2018 - ASTM International

1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamless pipe and tube specifications: Title of Specification ASTM Designation2 Nickel Seamless...

ASTM B829-04a(2017) - Standard Specification for General Requirements for Nickel and Nickel Alloys Seamless Pipe and Tube
April 1, 2017 - ASTM International

1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamless pipe and tube specifications: Title of Specification ASTM Designation2 Nickel Seamless...

ASTM B161-05(2014) - Standard Specification for Nickel Seamless Pipe and Tube
October 1, 2014 - ASTM International

This specification covers the standard requirements for nickel (UNS N02200) and low-carbon nickel (UNS N02201) in the form of cold-worked seamless pipe and tube. The material shall conform to the specified chemical composition limits for nickel, copper, iron, manganese, carbon,...

ASTM B241 - Standard Specification for Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
August 27, 1982 - ASTM

This specification2 covers aluminum alloy seamless pipe in the alloys and tempers shown in Table 2 and extruded round seamless tube in the alloys and tempers shown in Table 3, intended for pressure applications. The standard sizes for seamless pipe are listed in...

ASTM B241/B241M-12e1 - Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
November 1, 2012 - ASTM International

This specification covers aluminum and aluminum-alloy seamless pipe and seamless extruded tube. The pipe and tube shall be produced from hollow extrusion ingot (cast in hollow form, or drilled, or pierced from solid ingot) and shall be extruded by use of the die and...

ASTM B241/B241M-10 - Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
December 1, 2010 - ASTM International

This specification covers aluminum and aluminum-alloy seamless pipe and seamless extruded tube. The pipe and tube shall be produced from hollow extrusion ingot (cast in hollow form, or drilled, or pierced from solid ingot) and shall be extruded by use of the die and...

ASTM B829-04A(2009)e1 - Standard Specification for General Requirements for Nickel and Nickel Alloys Seamless Pipe and Tube
April 15, 2009 - ASTM International

1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamless pipe and tube specifications: Title of Specification ASTM Designation2 Nickel Seamless...

ASTM B829-04a(2009) - Standard Specification for General Requirements for Nickel and Nickel Alloys Seamless Pipe and Tube
April 15, 2009 - ASTM International

1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamless pipe and tube specifications: Title of Specification ASTM Designation Nickel Seamless...

ASTM B161-05 - Standard Specification for Nickel Seamless Pipe and Tube
November 1, 2005 - ASTM International

1.1 This specification covers nickel (UNS N02200) and low-carbon nickel (UNS N02201) in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot-worked material is available. Properties are to be agreed upon between the manufacturer...

ASTM B241/B241M-02 - Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
October 10, 2002 - ASTM International

This specification covers aluminum and aluminum-alloy seamless pipe and seamless extruded tube. The pipe and tube shall be produced from hollow extrusion ingot (cast in hollow form, or drilled, or pierced from solid ingot) and shall be extruded by use of the die and...

ASTM B241/B241M-00 - Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
May 10, 2000 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy seamless pipe in the alloys (Note 1) and tempers shown in Table 2 [Table 2M] and extruded round seamless tube in the alloys and tempers shown in Table 3 [Table 3M] intended for pressure applications. The standard sizes...

ASTM B829-99 - Standard Specification for General Requirements for Nickel and Nickel Alloys Seamless Pipe and Tube
May 10, 1999 - ASTM International

1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamless pipe and tube specifications: Title of Specification ASTM Designation 2 Nickel Seamless...

ASTM B161-03 - Standard Specification for Nickel Seamless Pipe and Tube
June 10, 2003 - ASTM International

1.1 This specification covers nickel (UNS N02200) and low-carbon nickel (UNS N02201) in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot-worked material is available. Properties are to be agreed upon between the manufacturer...

ASTM B829-19a - Standard Specification for General Requirements for Nickel and Nickel Alloys Seamless Pipe and Tube
November 1, 2019 - ASTM International

1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamless pipe and tube specifications: Title of Specification ASTM Designation2 Nickel Seamless...

Advertisement