This document provides guidelines for evaluating the vibration measurements made at the bearings, bearing pedestals or bearing housings and also for evaluating relative shaft vibration measurements made on machine sets in hydraulic power generating and pump-storage plants when the...
This part of ISO 20816 provides guidelines for evaluating the bearing housing vibration measurements made at the bearings, bearing pedestals or bearing housings and also for shaft vibration measurements made on machine sets in hydraulic power generating and pump-storage plants...
This document provides guidelines for evaluating the vibration measurements made at the bearings, bearing pedestals or bearing housings and also for evaluating relative shaft vibration measurements made on machine sets in hydraulic power generating and pump-storage plants when the...
This specification covers round and grooved hard-drawn copper- and silver-bearing copper trolley wires. Copper materials shall be of such quality and purity that the finished product shall have the properties and characteristics prescribed herein. All wires shall conform to the following...
1.1 This specification covers round and grooved hard-drawn copper and silver-bearing copper trolley wire. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
This document provides guidelines for evaluating the vibration measurements made at the bearings, bearing pedestals or bearing housings and also for evaluating relative shaft vibration measurements made on machine sets in hydraulic power generating and pump-storage plants when the...
This European Standard provides the procedure for the specific assessment required in Annex A of EN 50527-1:2010 for workers with implanted pacemakers. It offers different approaches for doing the risk assessment. The most suitable one shall be used. If the worker has other AIMDs implanted...
1.1 This specification covers round and grooved hard-drawn copper and silver-bearing copper trolley wire. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only...
This part of IEC 60034 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of classification are provided as follows: - Code I (see Clause 4): An alpha-numeric designation applicable to...
This Standard applies to composite station post insulators consisting of a load bearing cylindrical insulating solid core made of resin impregnated fibres, a housing (outside the insulating solid core) made of elastomer materials (e.g. silicone or ethylene-propylene) and end fittings...
1.1 This specification covers round and grooved hard-drawn copper and silver-bearing copper trolley wire. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only...
ISO 20816-2:2017 is applicable to land-based gas turbines, steam turbines and generators (whether coupled with gas and/or steam turbines) with power outputs greater than 40 MW, fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min or 3 600 r/min. The criteria provided in ISO...
This document is applicable to land-based gas turbines, steam turbines and generators (whether coupled with gas and/or steam turbines) with power outputs greater than 40 MW, fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min or 3 600 r/min. The criteria provided in this...
This European standard specifies precast products in reinforced or pre-stressed concrete with or without fibres, to be used together or in combination with other elements to erect fences e.g. boundary fences. This European standard covers both mechanical resistance determined by calculation and...
This part of ISO 20816 is applicable to land-based gas turbines, steam turbines and generators (whether coupled with gas and/or steam turbines) with power outputs greater than 40 MW, fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min or 3 600 r/min. The criteria provided...
This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2) kV,6/10 (12) kV, 8,7/15 (17,5) kV, 12/20 (24) kV, 18/30 (36) kV. NOTE 1 Subclause 4.1 gives more...
This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2) kV,6/10 (12) kV, 8,7/15 (17,5) kV, 12/20 (24) kV, 18/30 (36) kV. NOTE 1 Subclause 4.1 gives more...
This specification covers round and grooved hard-drawn copper and silver-bearing copper trolley wire. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are...
This part of IEC 60092 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV or 1,8/3 (3,6) kV intended for fixed installations. Cables designed to maintain circuit integrity during fire are included. The...
This part of IEC 60092 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV or 1,8/3 (3,6) kV intended for fixed installations. Cables designed to maintain circuit integrity during fire are included. The...