This part of IEC 62271 is applicable to high-voltage switchgear and controlgear for all rated voltage levels above 1 kV and assemblies thereof and specifies equipment for digital communication with other parts of the power utility automation and its impact on testing. This equipment for...
This part of IEC 62271 is applicable to high-voltage switchgear and controlgear for all rated voltage levels above 1 kV and assemblies thereof and specifies equipment for digital communication with other parts of the power utility automation and its impact on testing. This equipment for...
This technical report presents an overview and guidance for IEC 61158, IEC 61784-1, IEC 61784-2 and IEC 61800-7 with respect to a real-time serial interface between the control unit and its associated devices, which is utilized to transmit periodic and non periodic data. This...
This part of the IEC 62453 provides information for integrating IEC 61784-2 CPF 15 (Modbus TCP®) and Modbus Serial Line®2) protocol support into FDT systems based on COM implementation. This part is to be used in conjunction with IEC 62453-41. NOTE - This part of IEC 62453 only specifies the...