The Audio Device Class Definition applies to all devices or functions embedded in composite devices. All audio signals inside an audio function start at an Input Terminal, pass through some Units, and leave the function through an Output Terminal. Units can manipulate the signal in various ways....
The intention of this document is to describe in detail all the Audio Data Formats that are supported by the Audio Device Class. This document is considered an integral part of the Audio Device Class Specification, although subsequent revisions of this document are independent of the revision...
This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C receptacles, plugs and cables. Normative information is provided to allow interoperability of...
This standard defines a means of transporting a stereoscopic image pair consisting of a Left Eye and Right Eye image (Le and Re) using an interface consisting of a single 3 Gb/s (nominal) link. The stereoscopic image formats to be transported using this standard are those 4:2:2 10-bit image...
IEC 62680-1-4:2018(E) provides a means for authenticating Products with regard to identification and configuration. Authentication is performed via USB Power Delivery message communications and/or via USB data bus control transactions. This specification defines the architecture and methodology for...
This specification defines the architecture and methodology for unilateral Product Authentication. It is intended to be fully compatible with and extend existing PD and USB infrastructure. Information is provided to allow for Policy enforcement, but individual Policy decisions are not specified....
This specification is intended as an extension to the existing [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power Delivery. It is targeted at power supply vendors, manufacturers of [USB 2.0], [USB 3.1], [USB Type-C 1...
IEC 60839-7-8:2019 specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a supervised premises transceiver and a receiving centre transceiver using the Internet protocol (IP). The protocol is intended for use over any network that...
This Part of IEC 60839 specifies a protocol for point-to-point transmission of alarms and faults, as well as communications monitoring, between a supervised premises transceiver and a receiving centre transceiver using the Internet protocol (IP). The protocol is intended for use over any network...
Section Abstracts This standard is applicable to the interconnection of data terminal equipment (DTE) and data circuit-terminating equipment (DCE) employing serial binary data interchange with control information exchanged on separate control circuits. It defines: Section 2 Normative...
IEC 62680-1-2:2017(E) defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the architecture, protocols, power supply behavior, connectors and cabling necessary for managing power...
This Recommendation builds upon the current asynchronous DCE control in [ITU-T V.250] to include command protocols that support the interfacing of assistive controlling devices with communication devices over a range of suitable serial binary data interfaces.
This SAE Aerospace Information Report (AIR5271) covers the basic attributes of a second-generation robust, reliable high-density fiber optic interconnect system for aerospace applications. The intent is to take advantage of recent commercial developments in materials, components and manufacturing...