SpaceFibre is a very high-speed serial link and network technology, designed specifically for use on board spacecraft. SpaceFibre is able to operate over fibre-optic and electrical cable and supports data rates of up to 5 Gbit/s (6,25 Gbit/s data signalling rate). It...
This Standard specifies the physical interconnection media and data communication protocols to enable the reliable sending of data at highspeed (between 2 Mb/s and 400 Mb/s) from one unit to another. SpaceWire links are fullduplex, pointtopoint, serial data communication links. The scope...
ISO 11783 specifies a serial data network for control and communications on forestry or agricultural tractors and mounted, semi-mounted, towed or self-propelled implements. Its purpose is to standardize the method and format of transfer of data between sensors, actuators, control...
ISO 11783 specifies a serial data network for control and communications on forestry or agricultural tractors and mounted, semi-mounted, towed or self-propelled implements. Its purpose is to standardize the method and format of transfer of data between sensors, actuators, control...
Nowadays one only needs to read the newspaper headlines to appreciate the importance of Industrial Network Security. Almost daily an article comes out describing the threat to our critical infrastructure, from spies in our electrical grid to the looming threat of cyberwar.Whether we talk...
This standard provides guidance to members of the American Petroleum Institute (API) for implementing secure third-party connections between the information technology systems and network of two companies that have a business relationship and a common objective.
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of the assemblies of the main electrical functional units of a high-voltage/low-vol
This part of IEC 60728 specifies the characteristics of equipment used in the headends of terrestrial broadcast and satellite receiving systems (without satellite outdoor units and without those broadband amplifiers in the headend as described in IEC 60728-3). The satellite outdoor units for fixed...
Introduction SSI is an electronic microprocessor based replacement for the electromechanical technology used predominately in existing relay signalling schemes. Savings are achieved by the elimination of signalling relays except track circuit relays and relays required to interface with certain...