This Standard specifies requirements for profile steel reinforced polyethylene (SRPE) sewer pipe and fittings for storm sewer, and other gravity-flow applications. Profile wall pipe in this Standard includes open profile pipe of helical construction, with a smooth...
1.1 This practice covers procedures for testing single joints of thermoplastic pipe for gravity flow (non-pressure) sewer lines, when using either air or water under low pressure to demonstrate the integrity of the joint. This practice is used for testing 27 in. (675 mm) and larger...
1.1 This specification covers requirements relating to asbestos-cement nonpressure sewer pipe, joints, and fittings suitable for use with gravity flow, intended for sewerage and drainage applications from point of use to point of treatment or disposal. It defines certain conditions of...
1.1 This specification covers requirements relating to asbestos-cement nonpressure sewer pipe, joints, and fittings suitable for use with gravity flow, intended for sewerage and drainage applications from point of use to point of treatment or disposal. It defines certain conditions of...
1.1 This specification covers thermoplastic composite pipe, fittings and a joining system for use in gravity flow, nonpressure sanitary sewer, and storm drain installations. The pipe and fittings are made of ABS or PVC plastic material. Recommended installation...
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. This specification is the metric counterpart of M 170. Note 1-This specification is a manufacturing and purchase...
1.1 This specification covers thermoplastic composite pipe, fittings and a joining system for use in gravity flow, nonpressure sanitary sewer, and storm drain installations. The pipe and fittings are made of ABS or PVC plastic material. Recommended installation...
1.1 This specification covers thermoplastic composite pipe, fittings and a joining system for use in gravity flow, nonpressure sanitary sewer, and storm drain installations. The pipe and fittings are made of ABS or PVC plastic material. Recommended installation...
This Practice describes requirements for materials, installation, and testing of underground gravity sewers. This Practice includes requirements for pipe, inlet structures, manholes, and appurtenances for sanitary, storm, and industrial process sewers. This Practice does...
1.1 This practice covers procedures for testing single joints of thermoplastic pipe for gravity flow (non-pressure) sewer lines, when using either air or water under low pressure to demonstrate the integrity of the joint. This practice is used for testing 27-in. (675-mm) and larger...
This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, and a form of marking for folded (vinyl chloride) (PVC) pipe for existing sewer and conduit...
1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits for existing pipelines 6 to 180 in. in diameter by the insertion of a machine-made field-fabricated spiral wound liner pipe into the existing pipeline using a winding machine which remains...
This specification covers reinforced concrete culvert, storm drain, and sewer pipe. The pipe manufactured with this specification shall be of five classes: Class I, Class II, Class III, Class IV, and Class V. The strength requirements for each class are specified. The...
This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete storm sewer structures conforming to Specification C478 and pipes, and between precast reinforced concrete pipe and laterals...
This specification covers reinforced concrete culvert, storm drain, and sewer pipe. The pipe manufactured with this specification shall be of five classes: Class I, Class II, Class III, Class IV, and Class V. The strength requirements for each class are specified. The...
This specification covers reinforced concrete culvert, storm drain, and sewer pipe. The pipe manufactured with this specification shall be of five classes: Class I, Class II, Class III, Class IV, and Class V. The strength requirements for each class are specified. The...
This specification covers reinforced concrete culvert, storm drain, and sewer pipe. The pipe manufactured with this specification shall be of five classes: Class I, Class II, Class III, Class IV, and Class V. The strength requirements for each class are specified. The...
This specification covers reinforced concrete culvert, storm drain, and sewer pipe. The pipe manufactured with this specification shall be of five classes: Class I, Class II, Class III, Class IV, and Class V. The strength requirements for each class are specified. The...
This specification covers clay or shale sewer brick.
This specification covers reinforced concrete culvert, storm drain, and sewer pipe. The pipe manufactured with this specification shall be of five classes: Class I, Class II, Class III, Class IV, and Class V. The strength requirements for each class are specified. The...