The General Services Administration has authorized the use of this commercial item description. This commercial item description describes a Catheter and Needle Unit to be used for intravenous administration.
This specification covers the requirements for saturation peening, straightening, and forming metal parts using controlled pneumatic activated needles.
The General Services Administration has authorized the use of this commercial item description as a replacement for Military Specification MIL-N-36319A(1) which is cancelled. This commercial item description covers a disposable, sterile, cartridge type hypodermic needle suitable for use in...
This specification covers the requirements for saturation peening, straightening and forming metal parts using controlled pneumatic activated needles.
This standard for Metric Design Industrial Radial Needle Roller Bearings and components includes: Identification Code Boundary Dimensions Bearing Tolerances Fitting and Mounting Practice Airframe Needle Roller Bearings, Needle Roller Thrust Bearings, and bearings of other types...
This standard for Inch Design Industrial Radial Needle Roller Bearings and components includes: Identification Code Boundary Dimensions Bearing Tolerances Fitting and Mounting Practice Airframe Needle Roller Bearings, Needle Roller Thrust Bearings, and bearings of other types...
This specification covers the requirements for non-separable, antifriction needle bearings.
This Standard specifies the sterile single-use needle for infusion port (hereafter referred to as "needle for infusion port"). Moreover, JIS T 3221 : 2005 may be applied until July 28th, 2014.
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2 mm) with nominal wall...
This Practice describes, in table format, the standard terms used in the drop down menus of the PIP needle valve data sheet appended to this Practice. Purpose This Practice provides a data sheet and standard terms used for specifying needle valves.
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2 mm) with nominal wall...
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2 mm) with nominal wall...
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2 mm) with nominal wall...
This International Standard specifies dimensions and tolerances for finished steel needle rollers used as rolling elements.
1.1 This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. 1.2 In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2 mm) with nominal wall...
This standard covers the requirements for non-separable, airframe anti-friction needle bearings, corrosion resistant and traditional materials, intended for use in flight vehicle control systems, with radial loads.
This standard covers the requirements for non-separable, Airframe Anti-friction Needle Bearings, intended for use in flight vehicle control systems, with radial loads.
This document specifies the safety requirements for the thread-embedding acupuncture needle. It is applicable to only the needle part of thread-embedding acupuncture needles and excludes medical thread.
This document specifies the safety requirements for the thread-embedding acupuncture needle. It is applicable to only the needle part of thread-embedding acupuncture needles and excludes medical thread.
This specification covers austenitic, stainless steel, needle tubing in hard-drawn tempers for industrial applications. In general, needle tubing describes small-diameter tubing with outside diameters (ODs) in the range of 0.008 to 0.203 in. (0.2 to 5.2 mm) with nominal wall...