This Technical Report applies to shielded enclosures used for EMC testing which are to be validated according to the EN 50147 series of standards and the corresponding international standards. The object of this report is to give guidance to the selection of the shielding...
NOTE: This guide specification covers the requirements for radio frequency shielded enclosures, welded type in sizes under 50 square meters 500 square feet.
This document specifies an absorber-lined shielded enclosure method for testing the immunity (offvehicle radiation source) of electronic components for passenger cars and commercial vehicles regardless of the propulsion system (e.g. spark-ignition engine, diesel engine, electric...
MIL-HDBK-1195 establishes specific criteria for the design and construction of shielded enclosures. The Design Manual 12.1, Electronic Facilities Engineering, establishes the general criteria for the design of Electronic Facilities. The Design Manual 12.02, High Altitude...
This document was prepared to give users general advices on filtering solutions adopted in shielded enclosures. It is mainly a collection of hints derived from practical experience.This document is coordinated with EN 50147-1 and EN 50417-2.The document covers the frequency range DC...
Questo Rapporto Tecnico si applica agli ambienti schermati utilizzati per misure di compatibilità elettromagnetica che devono essere valutati secondo la serie di Norme EN 50147 e intende fornire una guida per la selezione dei materiali schermanti e dei componenti più idonei. La gamma di frequenza...
This standard provides uniform measurement procedures for determining the effectiveness of electromagnetic (EM) shielding enclosures at frequencies from 9 kHz to 18 GHz (extendable down to 50 Hz and up to 100 GHz). The owner of the shielding enclosure shall provide the...
Questo documento fornisce informazioni e suggerimenti di carattere generale sulle metodologie di filtraggio adottate nelle camere schermate e anecoiche. Esso tratta la gamma di frequenze da DC a 40 GHz ed è coordinato con le due norme EN 50147-1 e EN 50417-2. Il presente documento sostituisce...
1.1 This guide identifies appropriate test methods for determining the sufficiency of radiological shielding for hot cells and shielded enclosures. 1.2 After constructing or modifying radiological shielding, it is necessary to verify that shielding performance...
5.1 This standard provides measurement procedures for determining the electromagnetic shielding effectiveness of durable rigid wall relocatable shielded enclosures. This standard specifies a method for comparing the shielded enclosure performance of structures...