Equipment included in scope This group safety publication is primarily intended to be used as a product safety standard for the products mentioned in the scope, but shall also be used by technical committees in the preparation of their publications for products similar to those mentioned in the...
This clause of Part 1 is applicable, except as follows. Equipment included in scope Replacement: • This part of IEC 61010 specifies safety requirements and related verification tests for any product performing the function of control equipment and/or their associated peripherals. In addition, these...
This clause of Part 1 is applicable, except as follows. Equipment included in scope Replacement: • This part of IEC 61010 specifies safety requirements and related verification tests for any product performing the function of control equipment and/or their associated peripherals. In addition, these...
The recommendations for controls, control applications, control apparatus, and automation on shipboards are established by this document. These recommendations reflect the present-day technologies, engineering methods, and engineering practices. This document is intended to be used in conjunction...
Electric generators, motors, rotary converters, electromagnetic slip couplings rated for 1 hp, 0.75 kW, 0.75 kVA and above, per 1000 rev/min. No upper limit on the power ratings. Ships divided into two groups, and service conditions further subdivided twice; machines for all conditions of...
This European Standard is applicable to specify the requirements for the design and erection of earthing systems of electrical installations, in systems with nominal voltage above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning for...
This clause of Part 1 is applicable, except as follows. 1.1.1 Equipment included in scope Replacement: This part of IEC 61010 specifies safety requirements and related verification tests for control equipment and/or their associated peripherals. Some equipment examples are: - programmable logic...