1.1 This specification covers the requirements for zinc anodes in the form of slabs, plates, discs, and rods for corrosion protection (cathodic protection) of metals and alloys. 1.2 The anodes are primarily intended to reduce corrosion of surface ship and submarine hulls, steel and aluminum...
IEC 62485-6:2021 applies to battery installations used for electric off-road vehicles; it does not cover the design of such vehicles. Examples of the main applications are: - industrial • cleaning machines, • trucks for material handling, for example, lift trucks, tow trucks, automatic guided...
This clause of IEC 60320-1 is replaced as follows: This part of IEC 60320 is applicable to two-pole appliance couplers for alternating current only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, for household and similar general...
This Code applies to all electrical work and electrical equipment operating or intended to operate at all voltages in electrical installations for buildings, structures, and premises, including factory-built relocatable and non-relocatable structures, and self-propelled marine vessels stationary...
This clause of Part 1 is completely replaced by the following: This part of IEC 60669 applies to electronic control devices, a general term to cover electronic switches, home and building electronic systems (HBES) / building automation and control systems (BACS) switches and electronic extension...
This part of IEC 62485 applies to battery installations used for electric off-road vehicles; it does not cover the design of such vehicles. Examples of the main applications are: - industrial • cleaning machines, • trucks for material handling, for example, lift trucks, tow trucks, automatic guided...
This part of 60309 applies to a single type of plug, socket-outlet, ship connector and ship inlet, hereinafter referred to as accessories, intended to connect ships to dedicated shore supply systems described in IEC/IEEE 80005-3. This part of IEC 60309 applies to three-phase...
This part of 82079 International Standard provides principles and general requirements for information for the use of products. Information for use is: • necessary for the safe use of a product; • helpful for the efficient and effective use of a product; and • often necessary to fulfil market,...
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz or 60 Hz with a rated current not exceeding 63 A. These systems are used for distributing electricity in...
IEC 60309-5:2017 applies to a single type of plug, socket-outlet, ship connector and ship inlet, hereinafter referred to as accessories, intended to connect ships to dedicated shore supply systems described in IEC/IEEE 80005-3. This part of IEC 60309 applies to three-phase...
This part of IEC 61439 defines the specific requirements for the power switchgear and controlgear assembly (abbreviated 'PSC-assembly' throughout this document see 3.1.101) as follows: • assemblies for which the rated voltage does not exceed 1 000 V AC or 1 500 V DC; • assemblies designed for a...
This practice is intended as a guide to shipbuilders, shipowners, and design agents for use in the selection of conductor size for single conductor or multiple conductor cable sizes either in American Wire Gauge (AWG) or metric designations for commercial ship design and construction. The...
1.1 This practice is intended as a guide to shipbuilders, shipowners, and design agents for use in the selection of conductor size for single conductor or multiple conductor cable sizes either in American Wire Gauge (AWG) or metric designations for commercial ship design and construction. 1...
This part of IEC 60092 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors intended for fixed electrical systems at voltages up to and including 18/30(36) kV on board ships...
This part of IEC 60092 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors intended for fixed electrical systems at voltages up to and including 18/30(36) kV on board ships...
This part of IEC 62613 applies to accessories with • three phases and earth with pilot contacts, • one pole for neutral. These accessories have rated currents not exceeding 500 A and rated operating voltages not exceeding 12 kV 50/60 Hz. NOTE 1 In some countries, the term "ground" is used instead...
This part of IEC 62040 applies to movable, stationary, fixed or built-in UPS for use in lowvoltage distribution systems and that are intended to be installed in an area accessible by an ordinary person or in a restricted access area as applicable, that deliver fixed frequency AC output voltage with...
This part of IEC 61558 deals with the safety of isolating transformers for general applications and power supply units incorporating isolating transformers for general applications. Transformers incorporating electronic circuits are also covered by this standard. NOTE 1 Safety includes electrical,...
This part of IEC 61558 deals with the safety of safety isolating transformers for general applications and power supply units incorporating safety isolating transformers for general applications. Transformers incorporating electronic circuits are also covered by this standard. NOTE 1 Safety...