GMW16819 - Vehicle Suspension U-Bolt Coating
June 1, 2017
- GMW
Material Description. This specification covers the materials and performance requirements for a black waterborne organic coating over a zinc phosphate surface. The coating is specified for vehicle suspension U-Bolt applications where ultraviolet (UV) resistance is not required. Symbols. Not...
GMKOREA EDS-G-1201 - Bolt-Hexagon
October 1, 2012
- GMKOREA
A description is not available for this item.
GMKOREA EDS-G-1203 - Bolt-Stud
October 1, 2012
- GMKOREA
A description is not available for this item.
NASM83050 - BOLT, SELF-RETAINING, IMPEDANCE TYPE
February 28, 2020
- AIA/NAS
This specification establishes the requirements for an impedance-type self-retaining bolt that is intended for critical applications.
BS EN 2413 - Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
September 15, 1995
- BSI
A description is not available for this item.
FORD WSD-M1A291-A2 - BOLT - SERRATED
January 20, 1997
- FORD
1. SCOPE The materials defined by this specification are heat treated steels with controlled surface hardness.