This standard specifies characteristics for M1 to M6 slotted shoulder screws in product grades F and A.
Diese Richtlinie wird bei der Konstruktion und Herstellung von Stanzerei-Kleinwerkz
Scope and field of application This International Standard lays down the specification for hexagon socket head shoulder screws with metric dimensions and nominal shoulder diameters from 6.5 to 25 mm inclusive. NOTE - Particular attention is drawn to the note in clause 5...
This Standard contains complete dimensional, mechanical, and performance requirements for Metric Series Hexagon Socket Head Shoulder Screws with nominal shoulder diameters from 6.5 mm to 25 mm recognized as American National Standard. Also included are appendices covering...
This Standard covers complete general and dimensional data for various types of hexagon socket cap screws, shoulder screws, set screws, and hexagon keys recognized as an American National Standard. Also included are appendices that provide specifications for hexagon...
This specification covers hexagon socket-head shoulder screws and slotted-head shoulder screws.
Specifies screws with ISO metric threads and shoulder diameters from 6 mm up to and including 24 mm.
This standard specifies characteristics for M1,4 to M10 slotted pan head screws with shoulder in product grades A and F.