loading
IAPMO IGC 310 - Servo-Operated Shut-Off Valves
August 1, 2014 - IAPMO

This Standard covers servo‐operated shutoff valves, in sizes NPS‐3/8 to NPS‐3/4, intended for use in water supply and distribution systems and specifies requirements for materials, physical characteristics, performance testing, and markings. The requirements of this Standard...

CGA 9.2 - Manually Operated Shut-Off Valves for Gas Piping Systems
March 1, 1988 - CSA

GENERAL This standard applies to newly produced manually operated shut-off volves for gas piping systems and constructed of entirely new, unused ports and materials which: a. are intended for use downstream of the distributors meter or regulator, for operation at a maximum pressure of...

JIS S 2154 - Automatic earthquake shut off valve for LPG
July 22, 2019 - JSA
A description is not available for this item.
CSA 3.16 - Lever operated non-lubricated gas shut-off valves
January 1, 2021 - CSA

This Standard applies to manual lever operated, gas shut-off valves sizes NPS 1/4 to 8 of metallic construction with weld and flanged and threaded ends other than pressure lubricated designs for use with natural gas, manufactured gas, and liquefied petroleum gases. Notes: 1)...

DIN EN 816 - Sanitary tapware - Automatic shut-off valves PN 10
October 1, 2017 - DIN

This European Standard is applicable to single and mixer taps with automatic shut-off for use with sanitary appliances installed in washrooms. It does not apply to urinal or WC flushing valves or valves which open automatically. The purpose of this standard is to specify...

DS/EN 161 - Automatic shut-off valves for gas burners and gas appliances
February 21, 2013 - DS

This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as "valves". This European Standard is applicable to valves with...

DS/EN 816 - Sanitary tapware – Automatic shut-off valves PN 10
March 12, 1998 - DS

This European Standard is applicable to single and mixer taps with automatic shut-off for use with sanitary appliances installed in washrooms. It does not apply to urinal or WC flushing valves or valves which open automatically. The purpose of this standard is to specify...

DSF/PREN 161 - Automatic shut-off valves for gas burners and gas appliances
DS

This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as 'valves'. This European Standard is applicable to valves with...

SAA AS 4629 - AUTOMATIC SHUT OFF VALVES AND VENT VALVES
SAI
A description is not available for this item.
ISO 20766-11 - Road vehicles β€” Liquefied petroleum gas (LPG) fuel systems components β€” Part 11: Manual shut-off valve
January 1, 2020 - ISO

This document specifies general information regarding the manual shut off valve component of liquefied petroleum gas fuel, intended for use on the types of motor vehicles as defined in ISO 3833. It provides general design principles and specifies requirements for instructions...

CSA 3.11 - Lever operated pressure lubricated plug type gas shut-off valves
January 1, 2015 - CSA

This Standard applies to manual lever operated, pressure lubricated, straight way gas shut-off valves, sizes NPS ΒΌ inch to 8 inch, of metallic construction with welded, or flanged, or threaded ends, for use with natural gas, manufactured gas, and liquefied petroleum gases...

ISO 7289 - Gas welding equipment - Quick-action couplings with shut-off valves for welding, cutting and allied processes
December 1, 2018 - ISO

This document defines the specifications and the type tests for quick-action couplings with shut-off valves. It applies to quick-action couplings used between the regulator and the torch in equipment for gas welding, cutting and allied processes. This document applies to cases...

DS/EN 561 - Gas welding equipment - Quick-action coupling with shut-off valves for welding, cutting and allied processes
August 5, 2002 - DS

This European standard defines the specifications and the type tests for quick-action couplings with shut-off valves. It applies to quick-action couplings used between the regulator and the torch in equipment for gas welding, cutting and allied processes. This standard applies...

ASTM F1793-97(2021) - Standard Specification for Automatic Shut-Off Valves (Also Known as Excess Flow Valves, EFV) for Air or Nitrogen Service
January 1, 2021 - ASTM International

1.1 This specification covers self-contained automatic shut-off valves (also known as excess flow valves) for air or nitrogen service. They are intended to be installed as safety devices to quickly and automatically shut off flow under certain excess flow...

DIN SPEC 74114 - Road vehicles - R744-Air-conditioning systems - Shut off valves; Text in German and English
August 1, 2015 - DIN

This DIN SPEC is applicable to R744 air-conditioning systems and specifies the requirements from the viewpoint of the vehicle manufacturer for quality, strength and service life for shut-off valves that are operated in refrigeration circuits using refrigerant R744, and it also...

ASTM F1793-97(2016)e1 - Standard Specification for Automatic Shut-Off Valves (Also Known as Excess Flow Valves, EFV) for Air or Nitrogen Service
September 1, 2016 - ASTM International

1.1 This specification covers self-contained automatic shut-off valves (also known as excess flow valves) for air or nitrogen service. They are intended to be installed as safety devices to quickly and automatically shut off flow under certain excess flow...

ASTM F1793-97(2010) - Standard Specification for Automatic Shut-Off Valves (Also Known as Excess Flow Valves, EFV) for Air Or Nitrogen Service
May 1, 2010 - ASTM International

1.1 This specification covers self-contained automatic shut-off valves (also known as excess flow valves) for air or nitrogen service. They are intended to be installed as safety devices to quickly and automatically shut off flow under certain excess flow...

ASTM F1793-97(2004) - Standard Specification for Automatic Shut-Off Valves (Also Known as Excess Flow Valves, EFV) for Air Or Nitrogen Service
May 1, 2004 - ASTM International

1.1 This specification covers self-contained automatic shut-off valves (also known as Excess Flow Valves) for air or nitrogen service. They are intended to be installed as safety devices to quickly and automatically shut-off flow under certain excess flow...

BS 5963 - Specification for Electrically Operated Automatic Gas Shut-off Valves
July 31, 1981 - BSI

Safety requirements and performance of valves for use on plant and appliances burning 1st, 2nd and 3rd family gases, for declared operating pressure up to 2 bar and of connection size DN 150 and below.

ASTM F1793-97 - Standard Specification for Automatic Shut-Off Valves (Also Known as Excess Flow Valves, EFV) for Air Or Nitrogen Service
January 1, 1997 - ASTM International

1.1 This specification covers self-contained automatic shut-off valves (also known as Excess Flow Valves) for air or nitrogen service. They are intended to be installed as safety devices to quickly and automatically shut-off flow under certain excess flow...

Advertisement