Diese Norm gilt für den Entwurf und die Bemessung tragender Ausbaukonstruktionen
Specifies general, dimensional, materials and performance requirements. Includes requirements for enamelled sinks.
This European Standard specifies: - the dimensional, leaktightness, mechanical, hydraulic and acoustic characteristics with which extractable outlets with or without spray mode selector function need to comply; - the procedures for testing these characteristics. It applies to extractable...
This European Standard specifies: - the dimensional, leaktightness, mechanical, hydraulic and acoustic characteristics with which extractable outlets with or without spray mode selector function need to comply; - the procedures for testing these characteristics. It applies to extractable...
Specifies materials, design, construction and dimensions of wastes (excluding skeleton sink wastes) for wash basins, baths, sinks, bidets and overflows for baths, also requirements for plugs, chains, coupling nuts and bath overflow bodies.
This standard describes atmospheric effects for consideration when designing ultimate heat sinks for safety-related systems at nuclear power units. Required analyses are provided for a meteorological assessment of the ultimate heat sink to ensure that design temperatures and cooling...
Adopting an interdisciplinary approach to the study of photoassimilate partitioning and source-sink relationhips, this work details the major aspects of source-sink physiology and metabolism, the integration of individual components and photoassimilate partitioning, and the whole...
This commercial item description (CID) covers hot water booster heaters that increase a sink's hot water temperature to not less of 180°F. The heaters are intended for use in Naval shipboard food service areas for the sanitizing sink of a three-compartment or four-compartment sink...
Base units, sink units, wall units, tall units for domestic kitchens. Performance tests, protection, storage, installation. Dimensionally co-ordinated sizes.
This Recommendation specifies common requirements for a smartphone acting as a sink node as well as an end user terminal and a mobile gateway for IoT applications and services. More specifically, this Recommendation covers: - the concept and characteristics of a sink node of the IoT...