loading
GMKOREA EDS-M-8106 KOREAN - 장기 내구성 그리이스
April 25, 2003 - GMKOREA

Inclined Ball Bearing-Strg Knuckle, Sliding Surface Cam Shaft, Sliding Surface Drag Lever,Pressure Plate-Cam Shaft to Support-Cam Shaft, Sliding Surface Cam Follower,Sliding Surface Hydraulic Tappet, Front Hub Bearing등 부품의 윤활작용에 적용되는 MoS2-SLIDING...

GME B 040 1037 - Bearing shell lubricating oil
November 1, 2016 - GME

Application: For the circulation lubrication of the bearing shell to Hatebur presses.

GM196M - Composite Bearing Material
August 1, 2011 - GMNA

1 SCOPE. This specification covers high performance composite bearing materials consisting of a steel backing plate, having a sintered bronze layer which is impregnated with a polytetrafluoroethylene (PTFE) - lead/lead oxide mixture. These composite bearing materials have a useful...

ARP5448B - Plain Bearing Test Methods
August 23, 2018 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...

GMKOREA EDS-M-1401 - Aluminum Metal Bearing
April 1, 2011 - GMKOREA

Material Description. This standard specifies aluminum metal bearing used by GM Korea Company (hereinafter referred to as the "GM Korea").

ARP5448A - Plain Bearing Test Methods
July 9, 2007 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...

ARP5448 - Plain Bearing Test Methods
March 1, 2001 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...

GMKOREA EDS-T-2110 - Clutch Release Bearing
December 1, 2011 - GMKOREA

This specification is applied to clutch system for manual transmission of passenger car. PURPOSE This specification evaluate service life of clutch release bearing of assembly flywheel, clutch cover and clutch plate, clutch housing.

ARP5483B - Rolling Element Bearing Test Methods
April 26, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe rolling element bearings. The purpose of ARP5483 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in standards,...

NR BRS-SM 407 - Bearing Pin
May 1, 1991 - NR
A description is not available for this item.
GME B 040 0087 - BEARING GREASE
GME
A description is not available for this item.
GME L-3G/4F-1 - STABILIZER, BEARING
GME
A description is not available for this item.
GME QN 419500 - BEARING METAL
GME
A description is not available for this item.
GGG-S-113 - SCRAPER, BEARING
NPFC
A description is not available for this item.
GME QN 427000 - BEARING METAL
GME
A description is not available for this item.
GM6152M - BEARING COMPOSITES
GMNA
A description is not available for this item.
GM6154M - BEARING COMPOSITES
GMNA
A description is not available for this item.
GM6155M - BEARING COMPOSITES
GMNA
A description is not available for this item.
GM3881M - BEARING COMPOSITES
GMNA
A description is not available for this item.
GMKOREA EDS-G-2403 - BEARING-BALL
GMKOREA
A description is not available for this item.
Advertisement