IEC 60115-8-1:2014 is applicable to the drafting of detail specifications for fixed surface mount (SMD) low-power film resistors in rectangular chip shape (styles RR) or in cylindrical MELF shape (styles RC) classified to level G, which is defined in IEC 60115-8:2009, 1.5 for general...
This test method covers a means to test a completed Surface Mounted Device (SMD) joint for bond strength and inter-layer stress compatibility A completed SMD joint includes; SMD (LED, resistor, etc), PTF ink land (typically silver), conductive adhesive (typically...
1.1 This test method covers a means to test a completed Surface Mounted Device (SMD) joint for bond strength and inter-layer stress compatibility 1.2 A completed SMD joint includes; SMD (LED, resistor, etc), PTF ink land (typically silver), conductive adhesive (typically...
This (CID) covers the general requirements for flameproof, fusible resistors. These resistors act as a wire-wound resistor and a fuse, and are used in applications where precise control of fusing point and time lags are necessary. These resistors eliminate fire hazard...
Scope. This drawing describes the requirements for a thermocouple lead spool resistor and replaces MIL-DTL-7790.
This drawing describes the requirements for a precision, fixed, film, resistor.
This drawing describes the requirements for a coil strip resistor.
This drawing describes the requirements for a precision, fixed, film, resistor.
This specification covers power, adjustable, wirewound, resistors for use in electrical, electronic, communication, and associated equipment. These resistors have a resistance range of 1 ohm to 15,000 ohms, inclusive, and a resistance tolerance of ±5 percent. The power ratings cover a...
Scope. This specification covers the requirements for style RV4 composition, variable resistors.
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-R-19365 Resistor, Adjustable, Wirewound, Power This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a product is...
This specification covers the requirements for style RV2 composition, variable resistors.
This specification covers the requirements for style RV6 composition, variable resistors.
This specification covers the detail requirements for style 2RV7 composition, variable, dual (2 ganged) resistor.
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-7790 Resistor, Thermocouple Lead Spool This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a product is not...