This standard specifies the characteristics of crow foot wrenches for splined nuts for aerospace applications.
This document specifies dimensions, designation, and marking of machine-operated "non-impact" square drive sockets. NOTE Machine-operated "non-impact" square drive sockets covered by this document are the ones identified in ISO 1703 under reference numbers 2 2 02 01 0.
This document specifies dimensions, designation, and marking of machine-operated "impact" square drive sockets with operating end having a hexagonal or double hexagonal form in accordance with ISO 1174-2. NOTE Machine-operated "impact" square drive sockets covered by...
This document specifies dimensions, the designation, and the marking of hand-operated square drive sockets with operating end and having a hexagonal or double hexagonal form in accordance with ISO 1174-1. NOTE Hand-operated square drive sockets covered by this document...
This document applies to attachments for hand-operated square drive socket wrenches. NOTE 1 The attachments for hand-operated square drive socket wrenches covered by this standard are the ones identified in ISO 1703:2018 under reference No. 5 1 00 03 0, 5 1 00 04 0, 5 1...
This International Standard prescribes the technical specifications for square drive adaptor hexagon or cylindrical flat inserts for power socket wrenches. It applies to square drive adaptor with hexagon drive or with cylindrical flat end drive as defined in ISO...
Diese Norm gilt für Steckschlüsseleinsät
This International Standard prescribes the technical specifications for square drive adaptor hexagon or cylindrical flat inserts for power socket wrenches. It applies to square drive adaptor with hexagon drive or with cylindrical flat end drive as defined in ISO...