loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
ISO 18286 - Hot-rolled stainless steel plates — Tolerances on dimensions and shape
December 15, 2008 - ISO

This International Standard specifies requirements for tolerances for hot-rolled stainless steel plates (quarto plates) made on a reversing mill with the following characteristics: a) nominal thickness, t, such that 4 mm < t < 250 mm; b) nominal width, w, such that w > 600 mm....

NR/L2/CTM/012/056 - SIG 56: G110 Test Schedule Author/Checker
September 3, 2011 - NR

This competence standard applies in all circumstances where any person is required to prepare, check or approve a test schedule for non-conceptual or emergency testing activities for use on Network Rail managed infrastructure. The Test Schedule Author has overall responsibility for the planning of...

ASTM A384/A384M-07(2019) - Standard Practice for Safeguarding Against Warpage and Distortion During Hot-Dip Galvanizing of Steel Assemblies
May 1, 2019 - ASTM International

This specification deals with safeguarding against warpage and distortion during hot-dip galvanizing of steel assemblies. Common distorted and warped members of assemblies are sheets or plates assembled by welding or riveting. The following can cause warpage and distortion: use of...

ASTM A384/A384M-07(2013) - Standard Practice for Safeguarding Against Warpage and Distortion During Hot-Dip Galvanizing of Steel Assemblies
May 1, 2013 - ASTM International

This specification deals with safeguarding against warpage and distortion during hot-dip galvanizing of steel assemblies. Common distorted and warped members of assemblies are sheets or plates assembled by welding or riveting. The following can cause warpage and distortion: use of...

DS/EN ISO 18286 - Hot-rolled stainless steel plates - Tolerances on dimensions and shape
July 29, 2010 - DS

This International Standard specifies requirements for tolerances for hot-rolled stainless steel plates (quarto plates) made on a reversing mill with the following characteristics: a) 4 mm < nominal thickness, t < 250 mm; b) nominal width, w < 600 mm. Tolerances for...

ASTM A384/A384M-07 - Standard Practice for Safeguarding Against Warpage and Distortion During Hot-Dip Galvanizing of Steel Assemblies
May 1, 2007 - ASTM International

This specification deals with safeguarding against warpage and distortion during hot-dip galvanizing of steel assemblies. Common distorted and warped members of assemblies are sheets or plates assembled by welding or riveting. The following can cause warpage and distortion: use of...

AGMA 98FTM7 - Checker of 3D Form Accuracy of Hypoid & Bevel Gear Teeth for the new Generation and Quality Control
October 1, 1998 - AGMA

The geometrical accuracy of the 3 dimensional tooth form is one of the most important items to insure the performance of gears. For cylindrical involute gears, tooth form checkers are available and are widely used to fulfil this industrial and technological demand. For bevel and hypoid gears...

ISO 7452 - Hot-rolled steel plates - Tolerances on dimensions and shape
January 15, 2013 - ISO

This International Standard specifies requirements for tolerances for hot-rolled steel plates made on a reversing mill with the following characteristics: a) nominal thickness: 3mm ≤ t ≤ 400 mm; b) nominal width: w ≥ 600 mm. NOTE 1 Tolerances for products of width < 600 mm, cut or...

PREN 419111-5 - Protection profiles for signature creation and verification application - Signature verification application - Part 5: Possible extensions
February 1, 2013 - BSI

This document contains a set of packages. These packages describe security functions that may be added to the core SVA PP prEN 419111-4:2013 [4]. The following packages are available: - Checker package - Certificate management package - Explicit SP management package

SMD 5962-86726 - MICROCIRCUIT, DIGITAL, BIPOLAR, 12 INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
April 26, 2017 - DOD

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

SMD 5962-87543 - MICROCIRCUIT, DIGITAL, BIPOLAR, NINE-INPUT PARITY CHECKER/GENERATOR, MONOLITHIC SILICON
August 10, 2016 - DOD

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

ISO 20158 - Textiles - Determination of water absorption time and water absorption capacity of textile fabrics
August 1, 2018 - ISO

This document describes test methods for determining water absorption time and water absorption capacity of all textile fabrics designed to absorb water. Such fabrics are commonly used in products such as cloths and mops for cleaning tasks. This method is especially applicable to fabrics such as...

SMD 5962-87562 - MICROCIRCUIT, DIGITAL, ECL, 12 BIT PARITY GENERATOR CHECKER, MONOLITHIC SILICON
October 18, 2007 - DOD

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

PREN 419111-3 - Protection profiles for signature creation and verification application - Signature creation application - Part 3: Possible extensions
February 1, 2013 - BSI

This document contains a set of packages. These packages describe security functions that may be added to the core SCA PP prEN 419111-2:2013 [2]. The following packages are available: - Checker package - Certificate management package - Secure channel with SSCD package

Rust High Performance
March 28, 2018 - PACKT

Find bottlenecks, identify the proper algorithm to use, optimize performance, and create really efficient Rust applications About This Book • Understand common performance pitfalls and improve the performance of your applications. • Get to grips with parallel programming and multithreading with...

ASME Y14.5.2 - Certification of Geometric Dimensioning and Tolerancing Professionals
June 15, 2017 - ASME

This Standard establishes certification requirements for a geometric dimensioning and tolerancing professional (GDTP). Certification shall be based on either ASME Y14.5M-1994 or ASME Y14.5-2009, its appendices, and the application of its principles and concepts. Purpose This Standard provides...

SMD 5962-96582 - MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 9-BIT ODD/EVEN PARITY GENERATOR/CHECKER, MONOLITHIC SILICON
December 5, 2019 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a...

DS/EN 61340-4-6 - Electrostatics - Part 4-6: Standard test methods for specific applications - Wrist straps
October 11, 2015 - DS

IEC 61340-4-6:2015 provides electrical and mechanical test methods and performance limits for evaluation, acceptance and periodic verification testing of wrist straps. This standard is intended for testing wrist straps and wrist strap systems used for the grounding of personnel engaged in working...

Advertisement