The standards contained in this publication apply to all valve surge arresters for alternating-current systems, including arresters that are an integral part of other apparatus.
This Technical Report gives the basic principles of artificial pollution testing of non-linear resistor type (valve type) surge arresters, together with details of pollutant compositions and methods of application and the test procedures associated with each mode of pollution.
NOTE: This guide specification covers the requirements for surge and lightning arresters of the distribution, intermediate, and station types. Show type, voltage, mounting, and connection details on drawings.
This part of IEC 60099 applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit voltage surges on a.c. power circuits with Us above 1 kV.
This part of IEC 60099 applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit voltage surges on a.c. power circuits with Us above 1 kV.
This European Standard applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit voltage surges on d.c. systems with nominal voltage up to 3 kV.
Applies, in particular, to surge arresters consisting of single or multiple spark gaps in series with one or more non-linear resistors.
This European Standard applies to non-linear metal-oxide resistor type surge arresters without spark gaps 76 designed to limit voltage surges on d.c. systems with nominal voltage up to 3 kV.
This part of International Standard IEC 60099 applies to surge protective devices designed for repeated operation to limit voltage surges on a.c. power circuits and to interrupt power-follow current. In particular, it applies to surge arresters consisting of single or...
This part of IEC 60099 applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit overvoltages in HVDC converter stations of two terminal, multiterminal and back-to-back type up to and including an operating voltage of 1 100 kV. The standard...
This part of IEC 60099 applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit overvoltages in HVDC converter stations of two terminal, multiterminal and back-to-back type up to and including an operating voltage of 1 100 kV. The standard...
refePURPOSE AND SCOPE This Technical Report (TR) describes the over-voltage protection employed on the National Grid Transmission (Electricity) system and in particular, the use of metal oxide surge arresters. Surge arresters can provide essential protection of...
IEC 60099-5:2013(E) is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to gapless metal-oxide surge...
This part of IEC 60099 applies to non-linear metal-oxide resistor type surge arresters with spark gaps designed to limit voltage surges on AC power circuits with system voltages Us above 1 kV up to and including 52 kV. This document basically applies to all metal-oxide...
This part of IEC 60099 applies to non-linear metal-oxide resistor type surge arresters with spark gaps designed to limit voltage surges on a.c. power circuits with system voltages Us above 1 kV up to and including 52kV. This standard basically applies to all metal-oxide...
This part of IEC 60099 provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to gapless metal-oxide surge arresters as defined in IEC...
This part of IEC 60099 provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to gapless metal-oxide surge arresters as defined in IEC...
This part of IEC 60099 provides information, guidance, and recommendations for the selection and application of surge arresters to be used in threephase systems with nominal voltages above 1 kV. It applies to gapless metal-oxide surge arresters as defined in IEC 60099-4,...
PURPOSE AND SCOPE The National Grid (NG) Technical Specification for metal-oxide surge arresters is primarily by reference to BS EN 60099-4 and defines the required enabling parameters and additional technical requirements for surge arresters connected to and rated for...
NEW!IEC 60099-5:2018 is available as IEC 60099-5:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition...