5.1 This guide applies to commonly used surface geophysical methods for those applications listed in Table 1. The rating system used in Table 1 is based upon the ability of each method to produce results under average field conditions when compared to other methods applied to the same application....
1.1 This test method covers a rapid portable means for field and laboratory use to rate the ability of diesel fuels (both neat and those containing additives) to release entrained or emulsified water when passed through fiberglass coalescing material. 1.2 This test method is applicable to diesel...
1.1 This test method covers an accelerated laboratory and field procedure for the determination of corrosion of iron, in the presence of water, on samples such as gasoline and gasoline blended with 10?% ethanol, E10 (Specification D4814); gasoline-blend components (except butane); diesel fuel and...