This SAE Standard specifies the dimensional requirements necessary for the interchangeability of tapered shaft ends and hubs for fuel injection pumps of diesel engines.
This International Standard specifies the dimensions of tapered shaft ends and hubs of fuel injection pumps and common-rail high pressure pumps for diesel (compression-ignitio
This document specifies requirements for the design and dimensions of the brake disc. This document applies to discs pressed or shrunk onto the axle or drive shaft of railway rolling stock by a cylindrical or conic tapered interference fit. This document applies to discs having one or...
This standard presents metric dimensions, tolerances, sizes and fits for straight bores, tapered bores, keys and keyways for unmounted industrial flexible couplings. The keys and keyways followed the recommendations of ISO R773:1969 and shaft tolerances followed ISO R775:1969....
This standard presents information on design, dimensions, tolerances, inspection, mounting, removal, and equipment that is in common use with keyless tapered and keyless straight (cylindrical) bore hubs for flexible couplings. Calculated hub stress values and hub to shaft torque...
This standard presents information on design, dimensions, tolerances, inspection, mounting, removal, and equipment that is in common use with keyless tapered and keyless straight (cylindrical) bore hubs for flexible couplings. Calculated hub stress values and hub to shaft torque...
This standard presents inch dimensions, tolerances, and sizes for straight bores, tapered bores, single keys and keyways for unmounted industrial flexible couplings. The keys are square or rectangular. This specification includes index tolerances for multiple keyways. Inspection methods for...
This specification covers gypsum boards which include the following: gypsum wallboard for use on walls, ceilings, or partitions and that affords a surface suitable to receive decoration; predecorated gypsum board for use as the finished surfacing for walls, ceilings, or partitions; gypsum backing...
This part of ISO 21940 specifies one convention for balancing the individual components (shaft and fitments) of a keyed rotor assembly. This provides compatibility of all balanced components so that when they have been assembled the overall balance tolerance and/or vibration limit for the...
This part of ISO 21940 specifies one convention for balancing the individual components (shaft and fitments) of a keyed rotor assembly. This provides compatibility of all balanced components so that when they have been assembled the overall balance tolerance and/or vibration limit for the...
This book presents the derivations of the equations of motion for all structure foundations using either the continuous model or the discrete model. This mathematical display is a strong feature of the book as it helps to explain in full detail how calculations are reached and interpreted. In...