This International Standard (IS) specifies protocols and test procedures for the reproducible measurement of the peak spatial-average specific absorption rate (psSAR) induced inside a simplified model of the head or the body by radio-frequency (RF) transmitting devices, with a defined uncertainty....
This part of IEC 62209 specifies measurement protocols and test procedures for the reproducible measurement of peak spatial-average specific absorption rate (psSAR) induced inside a simplified model of a human head or body by radio-frequency (RF) transmitting devices, with a specified measurement...
This part of IEC 62209 series is applicable to any wireless communication device capable of transmitting electromagnetic fields (EMF) intended to be used at a position near the human body, in the manner described by the manufacturer, with the radiating part(s) of the device at distances up to and...
IEC 62209-2:2010 is applicable to any wireless communication device capable of transmitting electromagnetic fields (EMF) intended to be used at a position near the human body, in the manner described by the manufacturer, with the radiating part(s) of the device at distances up to and including 200...
IEC 62209-2:2010 is applicable to any wireless communication device capable of transmitting electromagnetic fields (EMF) intended to be used at a position near the human body, in the manner described by the manufacturer, with the radiating part(s) of the device at distances up to and including 200...