loading
BS 6175 - Temperature Transmitters with Electrical Outputs
February 26, 1982 - BSI

Performance characteristics and test methods to be used for temperature transmitters for general industrial use having electrical input from thermocouples or resistance thermometers and electrical output of an analogue direct current.

MS 28038 - TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
NPFC
A description is not available for this item.
MIL-T-25446 - TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
NPFC
A description is not available for this item.
CEI EN IEC 62828-3 - Reference conditions and procedures for testing industrial and process measurement transmitters Part 3: Specific procedures for temperature transmitters
October 1, 2018 - CEI

This part of IEC 62828 establishes specific procedures for testing temperature transmitters used in measuring and control systems for industrial process and for machinery control systems. When the process measurement transmitter features the temperature...

IEC 62828-3 - Reference conditions and procedures for testing industrial and process measurement transmitters – Part 3: Specific procedures for temperature transmitters
April 1, 2018 - IEC

This part of IEC 62828 establishes specific procedures for testing temperature transmitters used in measuring and control systems for industrial process and for machinery control systems. When the process measurement transmitter features the temperature...

DS/EN IEC 62828-3 - Reference conditions and procedures for testing industrial and process measurement transmitters – Part 3: Specific procedures for temperature transmitters
July 3, 2018 - DS

IEC 62828-3:2018 establishes specific procedures for testing temperature transmitters used in measuring and control systems for industrial process and for machinery control systems. When the process measurement transmitter features the temperature transmitter...

DSF/PREN 62828-3 - Reference conditions and procedures for testing industrial and process measurement transmitters – Part 3: Specific procedures for temperature transmitters
DS

This Part 3 of the IEC 62828 standard series establishes specific procedures for testing temperature transmitters used in measuring and control systems for industrial process and for machinery control systems. For general test procedures, reference is to be made to Part 1 of the...

MIL-DTL-25446 - TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE, ARMORED, BAYONET LOCKING TYPE, (-50 ºC TO 300 ºC)
June 21, 2012 - NPFC

This specification covers the requirements for flexible sheath, electrical resistance-type, cylinder head temperature transmitters.

MS 24537 - TRANSMITTER, TEMPERATURE ELECTRICAL RESISTANCE - 24 VOLT DC
NPFC
A description is not available for this item.
MIL-T-7258 - TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE, TYPE B-4
NPFC
A description is not available for this item.
QPL-7990 - Transmitter, Temperature, Electrical Resistance, -70 Degrees to +300 Degrees C
October 17, 2019 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-7990 Transmitter, Temperature, Electrical Resistance, -70 Degrees to +300 Degrees C This list has been prepared for use by or for the Government in the acquisition of products covered by the subject...

QPL-25446 - Transmitter, Temperature, Electrical Resistance, Armored, Bayonet Locking Type, (-50 Degrees C to 300 Degrees C)
January 23, 2014 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-25446 Transmitter, Temperature, Electrical Resistance, Armored, Bayonet Locking Type, (-50 Degrees C to 300 Degrees C) This QPL has been prepared for use by or for the Government in the acquisition of...

DIN EN IEC 62828-3 - Reference conditions and procedures for testing industrial and process measurement transmitters - Part 3: Specific procedures for temperature transmitters (IEC 62828-3:2018); German version EN IEC 62828-3:2018
February 1, 2019 - DIN

Der hier vorliegende Teil der Reihe IEC 62828 legt spezifische Verfahren für die Prüfung von Temperaturmessumformern fest, die in Mess- und Regelsystemen für die industrielle Prozessleittechnik und in Maschinensteuerungen eingesetzt werden. Wenn der Temperaturmessumformer bei dem...

QPL-10986 - INDICATORS AND TRANSMITTERS, LIQUID, TEMPERATURE AND PRESSURE
NPFC
A description is not available for this item.
MIL-DTL-10986 - INDICATORS AND TRANSMITTERS: LIQUID, TEMPERATURE AND PRESSURE
NPFC
A description is not available for this item.
MIL-I-10986 - INDICATORS AND TRANSMITTERS, LIQUID, TEMPERATURE AND PRESSURE
NPFC
A description is not available for this item.
Advertisement