Material Description. This standard specifies the special brass for parts requiring wear resistance used by GM Korea Company (hereinafter referred to as the "GM Korea").
This Standard specifies the requirements for the chromate passivation of brass articles.
This Standard covers the supply of cartridge brass for the manufacture of cartridge cases and other ammunition components. It specifies the requirements for plate, sheet, strip and discs, and provides a basis for the supply of other wrought forms to requirements...
This commercial item description covers buckles intended for use with the men's coat belt or the military police belt.
This specification covers one grade of brass in the form of seamless tubing.
This specification covers one grade of brass in the form of seamless tubing.
This specification covers one type of brass in the form of wire.
1. Scope * 1.1 This specification establishes requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloys C21000, C22000, C23000, C24000, C26000, C27000 and C27400. 1.1.1 Inquiry of the manufacturer or supplier concerning the product...
This specification establishes the requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. The chemical composition, temper, annealed wire grain size, Rockwell...
This specification establishes the requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. The chemical composition, temper, annealed wire grain size, Rockwell...
Applies to round brass wire for springs in the following alloy: CZ107 : 2/1 brass. Section 1 covers general requirements including tolerances, selection of test samples and details methods of test. Section 2 specifies chemical composition, condition and mechanical properties.
This specification establishes requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. Units-The values stated in either SI units or inchpound units are to be regarded...
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as...
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as...
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as...
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Copper AlloyUNS No. PreviousTrade Name Nominal Composition Copper, % Zinc, % C21000 Gilding, 95 % 95 5 C22000 Commerical Bronze, 90 % 90 10 C22600 Jewerly...
This specification establishes the requirements for round, hexagonal, octagonal, rectangular and square brass wire of UNS Alloy Nos. C21000, C22000, C22600, C23000, C23400, C24000, C26000, C27000, and C27400. The chemical composition, temper, annealed wire grain size, Rockwell...