Gauges, setting plugs and check plugs for standard Unified Coarse (UNC), Fine (UNF) and Unified Extra Fine (UNEF) threads (BS 1580:Parts 1 and 2). Go and not go screw plug, solid screw ring, adjustable screw ring, and adjustable screw caliper gauges; double length...
This International Standard specifies the snap ring groove dimensions and tolerance values, chamfer dimensions on the snap ring groove side of the outer ring, and the snap ring dimensions and tolerance values for radial bearings in the dimension series 18 and 19 and the...
PREPARATION OF UNION FOR INSTALLATION Union and O-ring are submerged in the system fluid. The installation of the O-ring into the ring groove of the union follows. An O-ring installation toll is to be used for this to prevent the sharp edges of the thread from...
This Standard specifies the snap ring groove dimensions and tolerance values, chamfer dimensions on the snap ring groove side of the outer ring, and the dimensions of locating snap ring (hereafter referred to as snap rings) and tolerance values for radial bearings...
This specification covers inner rings for needle roller bearings having thick outer rings. The inner rings being specified are intended for use on unhardened shafts. Inner rings designed to this specification are intended for use in applications requiring high radial...
This specification covers inner rings for needle roller bearings having thick outer rings. The inner rings being specified are intended for use on unhardened shafts. Inner rings designed to this specification are intended for use in applications requiring high radial...
This specification covers inner rings for needle roller bearings with drawn outer rings. The use of recycled materials that meet the requirements of the applicable material specification without jeopardizing the intended use of the item is encouraged. Bearing inner rings shall...
Specifies the snap ring and snap ring groove dimensions for rolling bearings in the ISO dimension series 18 and 19 and the diameter series 0, 2, 3 and 4.
This specification covers inner rings for needle roller bearings having thick outer rings. The inner rings being specified are intended for use on unhardened shafts. Inner rings designed to this specification are intended for use in applications requiring high radial...
This specification covers inner rings for needle roller bearings having thick outer rings. The inner rings being specified are intended for use on unhardened shafts in conjunction with the MS51961 needle roller bearings specified in Specification F2246. For needle roller...
This specification covers inner rings for needle roller bearings with drawn outer rings. The use of recycled materials that meet the requirements of the applicable material specification without jeopardizing the intended use of the item is encouraged. Bearing inner rings shall...
This International Standard specifies flange dimensions of single-row radial ball bearings with flanged outer ring and single-row angular contact ball bearings with flanged outer ring. All other boundary dimensions for complete bearings are given in ISO 15. Tolerances for the flanges...
This specification covers inner rings for needle roller bearings with drawn outer rings. The inner rings specified in this specification are intended for use on unhardened shafts in conjunction with open end needle roller bearings shown on Specification F2162 and MS52141. The...
1.1 This specification covers inner rings for needle roller bearings with drawn outer rings. 1.2 The inner rings specified in this specification are intended for use on unhardened shafts in conjunction with open end needle roller bearings shown on Specification F 2162 and...