1.1 These test methods address the tensile and shear strengths of post-installed and placed-during-constr
1.1 This guide covers the use of a tiered approach for detection and characterization of silver nanomaterials in consumer textile products, which can include some medical devices (for example, wound dressings or face masks), made of any combination of natural or manufactured fibers. 1.2 This guide...
This part of SAE J514 covers general and dimensional specifications for 37 degree flared tube fittings. Also included are 37 degree flared fittings with NPTF pipe threads in Appendix B . These fittings are intended for general application in hydraulic systems on industrial equipment and...
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs 0.250 to 1.500 in. and socket head cap screws (including socket head cap, button head and flat countersunk head configurations) with nominal thread 0.06 (size 0) through 1.500 in...
1.1 This practice covers bolt and stud bolt lengths, quantities, and thread series for pipe to pipe and pipe to valve flanged joints (Note 1) in the nominal pipe size ranges of 1/2 in. through 48?in. (12.7?mm through 1219?mm) diameter and pressure range of 125?psi through 2500 psi (0.8?kPa...
4.1 Decarburization and carburization are two surface conditions created, either intentionally or unintentionally, as with a pre-existing condition created during the rod rolling process, the rod/wire annealing process, or while heat treating threaded steel products. Too much of either will...
4.1 Decarburization and carburization are two surface conditions created, either intentionally or unintentionally, as with a pre-existing condition created during the rod rolling process, the rod/wire annealing process, or while heat treating threaded steel products. Too much of either will...
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications requiring general corrosion resistance. 1.2 Seven groups of stainless steel...
This practice lists commonly used types of branch connections for carbon steel, chromium-molybdenum steel pipe and copper-nickel alloy tubing. The branch to run size applications are presented in details. The weld joint designs, fabricated branch connections and threaded fittings shall meet...
This specification covers the design, material, and minimum performance requirements for resilient connectors used to provide a positive seal between the pipe and manholes or other structures subjected to internal and external hydrostatic pressures less than 10.8 psi [74 KPa]. Testing under this...
1.1 This specification covers malleable iron flanges, pipe fittings, and valve parts, including parts to be assembled for use in railroad, marine, and other heavy-duty service applications where fittings furnished in accordance with American National Standard for Malleable Iron Threaded...
This specification covers welded and seamless carbon steel and austenitic stainless steel pipe nipples. The mechanical requirements stated that, pipe nipples shall be made from new, hydrostatic tested or NDE-tested pipe, pipe and nipples shall be threaded on both ends with NPT taper pipe...
This specification covers the requirements applicable to the design and construction of three classes of centrifugal pump (Class 1, Class 2, and Class 3) for shipboard application. When selecting material combinations, the conditions under which the various materials interact with each other shall...
This specification covers the requirements for pressure and differential pressure transducers for general applications. Pressure transducers typically consist of a sensing element that is in contact with the process medium and a transduction element that modifies the signal from the sensing element...
1.1 This specification covers requirements for wakeboard threaded insert spacing, thread specifications, threaded insert diameter and thread engagement for non-track wakeboard binding systems. 1.2 Units-The values stated in inch-pound units are to be regarded as the...
1.1 This guide covers the categories of anchors and anchoring systems and discusses the design principles to be considered in selecting anchors or systems that will resist gravity loads and applied loads. 1.2 This guide sets forth basic requirements for the design of stone anchorage and provides a...
This specification covers special engineered fittings, appurtenances or valves for use in poly(vinyl chloride) or chlorinated poly(vinyl chloride) pipe and tubing systems. Fittings or appurtenances covered by this specification are generally either molded, fabricated, or assembled from molded or...
1.1 Undesirable timing-chain wear has been observed with gasoline, turbocharged, direct-injection (GTDI) engines in field service, and data from correlating laboratory engine tests have shown that chain wear can be affected by appropriately formulated engine lubricating. A laboratory engine test...