The scope of this SAE Aerospace Information Report (AIR) is to describe the considerations for requirements, specifications, and framework of digital thread in the aircraft product life cycle management. This document is not intended to define an overarching rendition of...
This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...
1.1 This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Threaded CPVC plastic pipe fittings, Schedule 80, which were formerly included in this standard,...
This design standard specifies the dimensions of the externally threaded fitting end to be assembled into an internally threaded fluid system port, using an elastomeric o-ring for sealing. Fitting end dimensions and o-ring sizes agree with ISO 7320-1985.
1.1 This test method is commonly referred to as the John Deere Cavitation Test.2 The test method defines a heavy-duty diesel engine to evaluate coolant protection as related to cylinder liner pitting caused by cavitation. 1.2 The values stated in SI units are to be regarded as the standard. The...
5.1 This test method provides reasonably accurate information with regard to the determination of the securing or locking effect of adhesives used in threaded fasteners. This test method may also be used to determine the degree of cure and the effect of environment on torque strength. 5.2...
1.1 This laboratory engine test evaluates the ability of an automotive engine to mitigate preignition in the combustion chambers in gasoline, turbocharged, direct-injection (GTDI) engines under low-speed and high-load operating conditions. This test method is commonly known as the Ford low-speed,...
4.1 Seams in some resilient flooring are heat sealed to prevent openings from forming between cut edges and to prevent penetrations of dirt, liquids, etc., into the seams. Decorative appearances may also be achieved using contrasting heat weld thread (rod).
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening (as measured by kinematic viscosity increase), piston deposits, ring sticking, oil consumption, and phosphorus retention....
1.1 This specification covers the requirements for quenched and tempered alloy steel hexagon socket button (SBHCS) 0.060 through 0.625 thread sizes, flat countersunk (SFHCS) 0.060 through 1.5 thread sizes and low (SLHCS) 0.1120 through 0.625 thread sizes head cap screws having...