loading
AIR7367 - Considerations for Requirements, Specifications, and Framework of a Digital Thread in Aircraft Data Life Cycle Management
December 14, 2023 - SAE International

The scope of this SAE Aerospace Information Report (AIR) is to describe the considerations for requirements, specifications, and framework of digital thread in the aircraft product life cycle management. This document is not intended to define an overarching rendition of...

J518/2_202312 - Hydraulic Flanged Tube, Pipe, and Hose Connections, Four-Screw Flange Connection - Part 2: 42 MPa (Code 62)
December 26, 2023 - SAE International

This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...

AS1368C - FITTING, REDUCER-EXTERNAL THREAD FLARED TUBE FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
ARP600C - Torque Determination, Method of, For Tube or Hose End Fitting Connections, Flared, Flareless, or Miscellaneous Screw Thread Style
October 2, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) defines a method for determining a torque value (range) for threaded fluid connections.

AS5191C - FITTING, ELBOW, 45°, INTERNAL STRAIGHT THREAD PORT
December 13, 2023 - SAE International
A description is not available for this item.
AS95234/8A - CONNECTOR, RECEPTACLE, REVERSE BAYONET COUPLING, JAM NUT, WITH ACCESSORY THREADS
November 15, 2023 - SAE International
A description is not available for this item.
AS1582H - FITTING, ADAPTER, EXTERNAL THREAD FLARELESS TO INTEGRAL WELD RING, 3000 PSI
November 15, 2023 - SAE International
A description is not available for this item.
AS95234/2A - CONNECTOR, RECEPTACLE, SQUARE FLANGE, REVERSE BAYONET COUPLING, BOX MOUNT, FRONT, NO ACCESSORY THREAD
November 15, 2023 - SAE International
A description is not available for this item.
AS95234/3A - CONNECTOR, RECEPTACLE, REVERSE BAYONET COUPLING, SQUARE FLANGE, BOX MOUNT, REAR, NO ACCESSORY THREAD
November 15, 2023 - SAE International
A description is not available for this item.
ASTM D2464-23 - Standard Specification for Threaded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
September 1, 2023 - ASTM International

1.1 This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Threaded CPVC plastic pipe fittings, Schedule 80, which were formerly included in this standard,...

MA2093A - Fitting End, Dimensions, Fluid Systems Port Connection, Metric
August 1, 2023 - SAE International

This design standard specifies the dimensions of the externally threaded fitting end to be assembled into an internally threaded fluid system port, using an elastomeric o-ring for sealing. Fitting end dimensions and o-ring sizes agree with ISO 7320-1985.

AS95234/4A - CONNECTOR, RECEPTACLE, REVERSE BAYONET COUPLING, SQUARE FLANGE, PANEL MOUNT, FRONT, WITH ACCESSORY THREAD
October 13, 2023 - SAE International
A description is not available for this item.
AS95234/5A - CONNECTOR, RECEPTACLE, REVERSE BAYONET COUPLING, SQUARE FLANGE, PANEL MOUNT, REAR, WITH ACCESSORY THREAD
October 11, 2023 - SAE International
A description is not available for this item.
ASTM D7583-16(2023) - Standard Test Method for John Deere Coolant Cavitation Test
September 1, 2023 - ASTM International

1.1 This test method is commonly referred to as the John Deere Cavitation Test.2 The test method defines a heavy-duty diesel engine to evaluate coolant protection as related to cylinder liner pitting caused by cavitation. 1.2 The values stated in SI units are to be regarded as the standard. The...

ASTM D5649-15(2023) - Standard Test Method for Torque Strength of Adhesives Used on Threaded Fasteners
May 1, 2023 - ASTM International

5.1 This test method provides reasonably accurate information with regard to the determination of the securing or locking effect of adhesives used in threaded fasteners. This test method may also be used to determine the degree of cure and the effect of environment on torque strength. 5.2...

ASTM D8291-23 - Standard Test Method for Evaluation of Performance of Automotive Engine Oils in the Mitigation of Low-Speed, Preignition in the Sequence IX Gasoline Turbocharged Direct-Injection, Spark-Ignition Engine
July 1, 2023 - ASTM International

1.1 This laboratory engine test evaluates the ability of an automotive engine to mitigate preignition in the combustion chambers in gasoline, turbocharged, direct-injection (GTDI) engines under low-speed and high-load operating conditions. This test method is commonly known as the Ford low-speed,...

ASTM F1516-23 - Standard Practice for Sealing Seams of Resilient Flooring Products by the Heat Weld Method (when Recommended)
May 1, 2023 - ASTM International

4.1 Seams in some resilient flooring are heat sealed to prevent openings from forming between cut edges and to prevent penetrations of dirt, liquids, etc., into the seams. Decorative appearances may also be achieved using contrasting heat weld thread (rod).

ASTM D8111-23a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIH, Spark-Ignition Engine
July 1, 2023 - ASTM International

1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening (as measured by kinematic viscosity increase), piston deposits, ring sticking, oil consumption, and phosphorus retention....

ASTM F835-23 - Standard Specification for Alloy Steel Socket Button, Low and Flat Countersunk Head Cap Screws
June 1, 2023 - ASTM International

1.1 This specification covers the requirements for quenched and tempered alloy steel hexagon socket button (SBHCS) 0.060 through 0.625 thread sizes, flat countersunk (SFHCS) 0.060 through 1.5 thread sizes and low (SLHCS) 0.1120 through 0.625 thread sizes head cap screws having...

MA2521A - NUT - HEX, PORT FITTING CONNECTOR, AMS5639, MJ THREAD, METRIC
September 1, 2023 - SAE International
A description is not available for this item.
Advertisement