IEC 62841-3-12:2017 applies to transportable threading machines. The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not more than 3 700 W. The limits for the applicability of this...
Tool steels are high-quality ferrous metals used to make industrial tools, dies, cutting and forming tools, and other tools used in highly demanding service conditions. These steels are specially designed to accommodate the specific mechanical...
This specification covers standardization of pipe sizes andthread types used to join impervious graphite pipe and fittings. This specification may also be applied to impervious carbon pipe and fittings. Physical dimensions of impervious graphite and carbon pipes...
1.1 This practice describes procedures to be followed during alternating current field measurement examination of drillstring threads on tubulars used for oil and gas exploration and production for detection and, if required, sizing of service-induced surface breaking...
This specification covers standardization of pipe sizes andthread types used to join impervious graphite pipe and fittings. This specification may also be applied to impervious carbon pipe and fittings. Physical dimensions of impervious graphite and carbon pipes...
1.1 The purpose of this specification is to standardize the pipe sizes and types of threads used to join impervious graphite pipe and fittings. The thread standards may also be applied to impervious carbon pipe and fittings. It is limited to physical dimensions.
IEC 60745-2-23:2012 applies to die grinders and small rotary tools for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in diameter such as, threaded cones or plugs that are threaded on a mandrel with...
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to die grinders and small rotary tools for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in diameter such as -...
This standard applies to die grinders and small rotary tools for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in diameter such as - threaded cones or plugs that are threaded on a mandrel with an...
1.1 This practice describes procedures to be followed during alternating current field measurement examination of drillstring threads on tubulars used for oil and gas exploration and production for detection and, if required, sizing of service-induced surface breaking...
This standard applies to DIE GRINDERS and small ROTARY TOOLS for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in diameter such as - threaded CONES OR PLUGS that are threaded on a mandrel with an...
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to die grinders and small rotary tools for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in diameter such as -...
General dimensions of screwing diesand the interchangeability dimensions of die stocks. Applicable to screwing dies intended for the manufacture of: ISO metric coarse threads M1 to M68; ISO metric fine threads M1 to M56; ISO inch (UNC) threads No....
IEC 62841-3-12:2017 applies to transportable threading machines. The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not more than 3 700 W. The limits for the applicability of this...
IEC 62841-3-12:2017 applies to transportable threading machines. The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not more than 3 700 W. The limits for the applicability of this...
607450-000020-000230 1 Scope This clause of Part 1 is applicable, except as follows: Addition: This standard applies to die grinders and small rotary tools for mounted accessories not exceeding 55 mm in diameter and mounted sanding accessories not exceeding 80 mm in...
Material Description. This standard covers the mechanical, material and quality requirements for two (2) grades of die drawn carbon and alloy steel suspension type U-Bolts in nominal thread diameters of M10 thru M24. The term U-Bolt as referred to herein applies to a...