loading
JIS B 1004 - Hole sizes before threading
March 20, 2009 - JSA

This Japanese Industrial Standard specifies the diameters of holes before threading ISO general purpose metric screw threads specified in JIS B 0205-2 by machining or before working similar to this (hereafter referred to as "hole size before threading").

IETF RFC 4685 - Atom Threading Extensions
September 1, 2006 - IETF

This memo presents a mechanism that allows feeds publishers to express threaded discussions within the Atom Syndication Format.

DS/ISO 4102 - Agricultural sprayers - Connection threading
July 8, 1992 - DS

This international standard lays down the essential dimensions of connection threading for sprayers for crop protection to cover existing and foreseeable needs.

A-A-59247 - DRIVE, POWER, PORTABLE; FOR PIPE AND BOLT THREADING, ELECTRIC (WITH ACCESSORIES)
October 22, 2018 - NPFC

This commercial item description (CID) covers hand-held and stand-mounted power drives powered by integral or separately mounted electric motors for cutting threads on pipe and bolt stock. Included are optional items to tailor the power drive to perform various functions. The...

J438_201801 - Tool and Die Steels
January 9, 2018 - SAE International

This standard covers the identification, classification, and chemical composition of tool and die steels for use by engineers, metallurgists, tool designers, tool room supervisors, heat treaters, and tool makers.

JIS B 0176 - Threading Tools - Vocabulary
March 1, 1996 - JSA
A description is not available for this item.
J438B_197005 - TOOL AND DIE STEELS
May 1, 1970 - SAE International

This standard covers the identification, classification, and chemical composition of tool and die steels for use by engineers, metallurgists, tool designers, tool room supervisors, heat treaters, and tool makers.

A-A-50695 - DIES, THREADING DIE HEAD
NPFC
A description is not available for this item.
MIL-D-4562 - DIES, THREADING, DIE HEAD
NPFC
A description is not available for this item.
GGG-T-330 - THREADING SET, SCREW
NPFC
A description is not available for this item.
GGG-T-581 - TAPS, DIES, DIESTOCKS, AND THREADING SET - PIPE
NPFC
A description is not available for this item.
API STD 5B - Specification for Threading, Gaging, and Thread Inspection of Casing, Tubing, and Line Pipe Threads
May 31, 1988 - API

This specification covers dimensional requirements on threads and thread gages and stipulations on gaging practice, gage specifications and certification as well as the instruments and methods for the inspection of threads for line pipe,...

MIL-T-9916 - THREADING MACHINE: PIPE AND BOLT, POWER DRIVEN, BENCH AND FLOOR TYPE
June 29, 1961 - NPFC

This specification covers machines for threading pipe, tubing, nipples and bolts; also includes attachments for cutoff and reaming, where applicable. They are either of the bench or floor type and are electric-motor-driven. The machines consist of the stationary...

ISO TS 13399-301 - Cutting tool data representation and exchange - Part 301: Concept for the design of 3D models based on properties according to ISO/ TS 13399-3: Modelling of thread-cutting taps, thread-forming taps and thread-cutting dies
October 15, 2013 - ISO

This part of ISO 13399 specifies a concept for the design of tool items, limited to any kind of taps and dies, together with the usage of the related properties and domains of values. This part of ISO 13399 specifies a common way of designing simplified models that...

UL 62841-3-12 - Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-12: Particular Requirements For Transportable Threading Machines
April 5, 2019 - ULSE

Scope 62841-3-12 Standard for Safety for Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-12: Particular Requirements For Transportable Threading Machines UL 62841-3-12 1 Scope This clause of Part 1 is...

API SPEC 7-2 - Threading and Gauging of Rotary Shouldered Connections
January 1, 2017 - API

Coverage This standard specifies the following requirements on rotary shouldered connections for use in petroleum and natural gas industries: dimensional requirements on threads and thread gauges, stipulations on gauging practice and gauge specifications, as well...

ASTM C662 - Standard Specification for Impervious Graphite Pipe and Threading
January 1, 2016 - ASTM

This specification covers the standardization of the pipe sizes and types of threads used to join impervious graphite pipe and fittings. The thread standards may also be applied to impervious carbon pipe and fittings. It is limited to physical dimensions. *A...

ASTM C662-16 - Standard Specification for Impervious Graphite Pipe and Threading
January 1, 2016 - ASTM International

This specification covers standardization of pipe sizes and thread types used to join impervious graphite pipe and fittings. This specification may also be applied to impervious carbon pipe and fittings. Physical dimensions of impervious graphite and carbon pipes...

Advertisement