This Japanese Industrial Standard specifies the diameters of holes before threading ISO general purpose metric screw threads specified in JIS B 0205-2 by machining or before working similar to this (hereafter referred to as "hole size before threading").
This international standard lays down the essential dimensions of connection threading for sprayers for crop protection to cover existing and foreseeable needs.
This commercial item description (CID) covers hand-held and stand-mounted power drives powered by integral or separately mounted electric motors for cutting threads on pipe and bolt stock. Included are optional items to tailor the power drive to perform various functions. The...
This standard covers the identification, classification, and chemical composition of toolanddie steels for use by engineers, metallurgists, tool designers, tool room supervisors, heat treaters, andtool makers.
This standard covers the identification, classification, and chemical composition of toolanddie steels for use by engineers, metallurgists, tool designers, tool room supervisors, heat treaters, andtool makers.
This specification covers dimensional requirements on threadsandthread gages and stipulations on gaging practice, gage specifications and certification as well as the instruments and methods for the inspection of threads for line pipe,...
This specification covers machines for threading pipe, tubing, nipples and bolts; also includes attachments for cutoff and reaming, where applicable. They are either of the bench or floor type and are electric-motor-driven. The machines consist of the stationary...
This part of ISO 13399 specifies a concept for the design of tool items, limited to any kind of taps anddies, together with the usage of the related properties and domains of values. This part of ISO 13399 specifies a common way of designing simplified models that...
Scope 62841-3-12 Standard for Safety for Electric Motor-Operated Hand-Held Tools, Transportable ToolsAnd Lawn And Garden Machinery - Safety - Part 3-12: Particular Requirements For Transportable Threading Machines UL 62841-3-12 1 Scope This clause of Part 1 is...
Coverage This standard specifies the following requirements on rotary shouldered connections for use in petroleum and natural gas industries: dimensional requirements on threadsandthread gauges, stipulations on gauging practice and gauge specifications, as well...
This specification covers the standardization of the pipe sizes and types of threads used to join impervious graphite pipe and fittings. The thread standards may also be applied to impervious carbon pipe and fittings. It is limited to physical dimensions. *A...
This specification covers standardization of pipe sizes andthread types used to join impervious graphite pipe and fittings. This specification may also be applied to impervious carbon pipe and fittings. Physical dimensions of impervious graphite and carbon pipes...