DIN EN 61158-5-15 - Industrial communication networks - Fieldbus specifications - Part 5-15: Application layer service definition - Type 15 elements (IEC 61158-5-15:2010); English version EN 61158-5-15:2012, only on CD-ROM
January 1, 2013
- DIN
Overview In network communications, as in many fields of engineering, it is a fact that "one size does not fit all." Engineering design is about making the right set of trade-offs, and these trade-offs must balance conflicting requirements such as simplicity, generality, ease of use, richness of...