1.1 This specification covers tin-coated copper-clad steel wire for electronic application. 1.2 Four classes of tin-coated copper-clad steel wire are covered as follows: 1.2.1 Class T30HS-Nominal 30?% conductivity, hard-drawn, 1.2.2 Class T30A-Nominal 30?% conductivity, annealed, 1.2...
This specification covers tinned hard-drawn and medium-hard-drawn round copper wire for electrical properties. The tinned wire shall be made by coating hard-drawn and medium-hard-drawn copper wire with commercially pure tin. The copper shall be of such quality and purity that...
1.1 This specification covers cored, annular, concentric-lay-stran
This specification covers the standard general requirements for lead-coated and lead-alloy-coated, round, soft or annealed copper wire for electrical purposes. The base metal shall be made of copper while the coating material shall be a commercially pure lead or a lead alloy which consists of lead,...
This specification covers low-melting point metal alloys and soldiers, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cadmium, bismuth-tin-lead-indium-cadmium
This document specifies requirements for, and constructions and dimensions of, multicore cables, rated voltage U0/ U = 300/500 V, of the following type: Screened (0,5 mm2 to 2,5 mm2, number of cores from 1 to 8). All cables have stranded tinned copper conductors, and thin wall thickness,...
This specification covers tinned, round, soft, or annealed copper wire for electrical purposes. The tinned wire shall conformto the required tensile strength and elongation. Electrical resistivity shall be measured. The wire sizes shall be expressed as the diameter of the wire and...
This document specifies requirements for, and constructions and dimensions of, multicore and multipair cables rated voltage U0/U: 300/500 V, of the following types: - unscreened, sheathed for either exposed or protected wiring (0,5 mm2 to 2,5 mm2, number of cores from 2 to 48); - screened, sheathed...
1.1 This specification covers tin-coated hard-drawn copper braid and ribbon flat wire intended for electronic application (Explanatory Note 1). 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units...
This document specifies requirements for, and constructions and dimensions of, multicore cables, rated voltage U0/ U = 300/500 V, of the following type: Screened (0,5 mm2 to 2,5 mm2, number of cores from 1 to 8). All cables have stranded tinned copper conductors, and thin wall thickness,...
This document specifies requirements for, and constructions and dimensions of, multicore and multipair cables rated voltage U0/U: 300/500 V, of the following types: - unscreened, sheathed for either exposed or protected wiring (0,5 mm2 to 2,5 mm2, number of cores from 2 to 48); - screened, sheathed...
1.1 This specification covers bare combination unilay-stranded conductors made from round copper wires, either uncoated or coated with tin or lead alloy for insulated conductors for electrical purposes. These conductors shall be constructed with a central core wire surrounded by two layers...
This specification covers two types of molybdenum flattened wire for electron tubes. These types are UNS R03604 and UNS R03603. The material shall conform to the prescribed limits of chemical composition such as carbon, oxygen, nitrogen, hydrogen, aluminum, calcium, silicon, iron, tungsten,...
1.1 This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI...
This specification covers stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use in insulated conductor assemblies for electrical purposes. These conductors shall be composed of one or more roller shaped or die closed layers...
1.1 This specification covers tin-coated copper-clad steel wire for electronic application. 1.2 Four classes of tin-coated copper-clad steel wire are covered as follows: 1.2.1 Class T30HS-Nominal 30 % conductivity, hard-drawn, 1.2.2 Class T30A-Nominal 30 % conductivity, annealed, 1.2...
This specification covers stranded uninsulated bare, tin, or tin-lead alloy coated copper conductors in which wires in the strand are metallically bonded together by the application of heat additional tin, or tin-lead alloy for use in hookup wire for electronic equipment...
1.1 This test method covers the quantitative analysis of in-service lubricants using an automatic testing device that integrates these varied technologies: atomic emission spectroscopy, infrared spectroscopy, viscosity, and particle counting. 1.2 This is suited for in-service lubricating oils...
1.1 This specification covers bare bunch-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors (Explanatory Note 1 and Explanatory Note 2). 1.2 Coated wires shall include only those wires with finished...
This specification covers bare bunch-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors (Explanatory Note 1 and Explanatory Note 2). Coated wires shall include only those wires with finished diameters and...