General Test Method for Catalyzed Titanium This test method is for anodes comprised of a titanium substrate to which a mixed metal oxide (MMO) catalytic coating has been applied. This test method accelerates the time-to-failure by operating the anode at higher current...
This specification covers the requirements for the anodic oxidation of titanium and titanium alloy aerospatial parts primarily for the prevention of seizure, with or without the subsequent application of a heat cured solid film lubricant coating to the requirements of DEF. STAN...
This standard specifies the anodizing of titanium and titanium alloys.
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MoS2 lubricated. Classification: 1 100 MPa/315°C.
This standard specifies the characteristics of solid rivets, universal head, in titanium TI-PO2, anodized, inch based series, for maximum operating temperature 315°C.
This standard specifies the characteristics of solid rivets, with 100° countersunk normal head, in titanium TI-PO2, anodized, inch based series, for maximum operating temperature 315°C.
This standard specifies the characteristics of solid rivets, with 100° countersunk normal head, in titanium TI-PO2, anodized, inch based series, for maximum operating temperature 315 °C.
This standard specifies the characteristics of bolts, normal bi-hexagonal head, stepped shank, long thread, in titanium alloy, anodized, MoS2 lubrificated. Classification: 1 100 MPa ) / 315 °C )
This standard specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa / 315 °C
This standard specifies the characteristics of screws, pan head, offset cruciform recess, threaded to head, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa/315°C.
This standard specifies the characteristics of screws, normal hexagonal head, threaded to head, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa/315°C.
This standard specifies the characteristics of bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa/315°C.
This specification establishes the engineering requirements for producing an electrolytic conversion (anodic) coating on titanium and titanium alloys and the properties of the coating.
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa 1) / 315 °C 2).
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa/315°C.
This specification covers a procedure, typically referred to as Blue Etch Anodize, for revealing the macrostructure and microstructure of selected titanium alloys.
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated, for aerospace applications. Classification: 1 100 MPa /315 °C . These bolts are intended to be used...
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated. Classification: 1 100 MPa1)/315 °C2). These bolts are intended to be used with washers according to EN...