In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial settings and can be...
This European Standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
This European Standard specifies the requirements relating to: Titanium TI-P99002 Annealed Wire for rivet 1,6 mm ≤ D ≤ 10 mm for aerospace applications.