This standard specifies the characteristics for washers, bulkhead, in titanium alloy, for aerospace applications.
This standard specifies the characteristics of bulkhead nuts for pipe couplings, in titanium alloy, for aerospace applications.
This standard specifies the characteristics of unions, bulkhead, welded end, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of bulkhead unions for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of elbows 90°, bulkhead, welded end, for pipe couplings 8°30, in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range:- 55 °C to 135 °C
This standard specifies the characteristics of unions, welded end, threaded for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of elbows 90°, bulkhead, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of tees, bulkhead on run, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of tees, bulkhead branch, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
Test Data: Degrees: Operating temperatures between -55 °C and 260 °C. Less than or equal to/greater than or equal to: Solution treated and precipitation treated. Wires for rivets - 2 mm ? D ? 10 mm - Rm ? 960 MPa Plus or Minus sign: Live working. Conductive clothing for use at a nominal voltage up...