This specification covers one grade of commercially pure titanium in the form of wire for welding filler metal.
This specification covers one grade of commercially pure titanium in the form of welded tubing.
This specification covers a titanium alloy in the form of wire for welding filler metal.
This specification covers flash welded rings made of titanium and titanium alloys.
This specification covers a titanium alloy in the form of welding wire.
This specification covers a titanium alloy in the form of welding wire.
This specification covers one grade of commercially pure titanium in the form of wire for welding filler metal.
This specification covers a weldable wrought titanium alloy structural armor plate in nominal thicknesses from 0.125 - 4.0 inch, inclusive.
This specification covers a titanium alloy in the form of welding wire.
This specification covers fittings intended for general corrosion-resisting and elevated-temperature
This Standard specifies the titanium and titanium alloy welded tubes having a circular cross-section, intended for the use in appliances where heat is exchanged between the inside and the outside of the tube wall (hereafter referred to as tubes). NOTE The International Standard...
This specification2 covers fittings intended for general corrosion-resisting and elevated-temperature
This specification covers a titanium alloy in the form of wire for welding filler metal.
This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: Grade 1-UNS R50250. Unalloyed titanium, Grade 2-UNS R50400. Unalloyed...
This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service. Welded pipe shall be made from annealed flat-rolled products by a welding process....
This specification covers a titanium alloy in the form of extruded bars, tubes, and shapes, and of flash welded rings up through 4.00 inches (101.6 mm) in diameter or least distance between parallel sides and stock for flash welded rings.
This specification covers one grade of commercially pure titanium in the form of welding wire.