- Trained on our vast library of engineering resources.
loading
ASME ANDE-1 - ASME Nondestructive Examination and Quality Control Central Qualification and Certification Program
January 1, 2020 - ASME

(a) This Standard includes both performance-based and prescriptive requirements to be used for an ASME Nondestructive Examination (NDE) and Quality Control (QC) Central Qualification and Certification Program that applies to NDE personnel and QC inspection personnel. (b)...

AND 10050 - BOSSES, STANDARD DIMENSIONS FOR GASKET SEAL STRAIGHT THREAD
October 25, 2018 - NPFC
A description is not available for this item.
J438_201801 - Tool and Die Steels
January 9, 2018 - SAE International

This standard covers the identification, classification, and chemical composition of tool and die steels for use by engineers, metallurgists, tool designers, tool room supervisors, heat treaters, and tool makers.

J437_201801 - Selection and Heat Treatment of Tool and Die Steels
January 9, 2018 - SAE International

The information in this report covers data relating to SAE J438, Tool and Die Steels, and is intended as a guide to the selection of the steel best suited for the intended purpose and to provide recommended heat treatments and other data pertinent to their...

J438B_197005 - TOOL AND DIE STEELS
May 1, 1970 - SAE International

This standard covers the identification, classification, and chemical composition of tool and die steels for use by engineers, metallurgists, tool designers, tool room supervisors, heat treaters, and tool makers.

AND 10104 - TUBING, STEEL, CORROSION-RESISTANT, ROUND, STANDARD DIMENSIONS FOR
May 6, 1994 - NPFC
A description is not available for this item.
AND 10367 - TOLERANCES-ALLOY STEEL SHEET AND STRIP
January 10, 1994 - NPFC
A description is not available for this item.
AND 20006 - DRIVE-TYPE XVI ENGINE ACCESSORY
May 22, 1989 - NPFC
A description is not available for this item.
AND 10476 - WASHER - LIMITATIONS ON USAGE OF LOCK
December 18, 1987 - NPFC
A description is not available for this item.
AND 10575 - RIM CONTOUR-9.00-6, TYPE III, LOW PRESSURE, BEACHING GEAR TAIL WHEEL
July 13, 1983 - NPFC
A description is not available for this item.
AND 10566 - RIM CONTOURS-15.50-20 AND 17.00-20, TYPE III, LOW PRESSURE, MAIN LANDING GEAR WHEEL.
June 14, 1983 - NPFC
A description is not available for this item.
AND 10459 - CONNECTORS - ELECTRICAL, PLUGS, INTEGRAL MOUNTING
March 30, 1982 - NPFC
A description is not available for this item.
AND 20000 - DRIVE - TYPE X ENGINE ACCESSORY
April 29, 1980 - NPFC
A description is not available for this item.
AND 10481 - STANDARD DIMENSIONING SYSTEM FOR EXTRUDED SECTIONS
May 9, 1979 - NPFC
A description is not available for this item.
AND 10068 - NUTS AND PLATE NUTS - SELF LOCKING, FUNCTIONAL LIMITATIONS OF
October 13, 1977 - NPFC
A description is not available for this item.
AND 10003 - MOUNTING PAD AND DRIVE - AIRCRAFT ENGINE FUEL PUMP
October 9, 1973 - NPFC
A description is not available for this item.
AND 10201 - SCREENS AND GASKETS - DESIGN REQUIREMENTS FOR CARBURETOR
October 9, 1973 - NPFC
A description is not available for this item.
AND 10237 - SPLINE, SERRATED
April 6, 1973 - NPFC
A description is not available for this item.
AND 10064 - FITTINGS - INSTALLATION OF FLARED TUBE, STRAIGHT THREADED CONNECTORS
September 16, 1971 - NPFC
A description is not available for this item.
Advertisement