This part of ISO 10889 specifies dimensions, designations and complementary technical delivery conditions for tool holders of type A with cylindrical shank in accordance with ISO 10889-1 for tool holders of special designs. ISO 10889 is applicable to tool...
This part of ISO 10889 specifies dimensions, designations and complementary technical delivery conditions for tool holders with more than one rectangular seat of types D1 and D2 with cylindrical shank in accordance with ISO 10889-1. ISO 10889 is applicable to tool...
This part of ISO 10889 specifies dimensions, designations, and complementary technical delivery conditions for tool holders with cylindrical seat of types E1 to E4 with a mounting system cylindrical shank in accordance with ISO 10889-1. ISO 10889 is applicable to tool...
This part of ISO 10889 specifies dimensions, designations, and complementary technical delivery conditions for tool holders with taper seat of type F and with a cylindrical shank mounting system in accordance with ISO 10889-1. ISO 10889 is applicable to tool holders with...
This part of ISO 10889 specifies dimensions, designations and complementary technical delivery conditions for tool holders with a rectangular axial seat of types C1 to C4 with cylindrical shank in accordance with ISO 10889-1. ISO 10889 is applicable to tool holders with...
This part of ISO 10889 specifies dimensions, designations, and complementary technical delivery conditions for tool holders with a rectangular radial seat of types B1 to B8 with cylindrical shank in accordance with ISO 10889-1. ISO 10889 is applicable to tool holders...
This International Standard defines a code for the designation of tool holders for internal turning (boring bars) operations with cylindrical shank and standardized dimension, f, for indexable inserts (see ISO 5609) in order to simplify orders and specifications for such tools....
This part of ISO 5609 specifies the characteristics of tool holders for internal turning with cylindrical shank, style F, i.e. with reduced shank and cutting edge angle kr = 95° These tool holders are primarily intended for indexable inserts made of hard metal, ceramic...
This part of ISO 5609 specifies the characteristics of tool holders for internal turning with cylindrical shank, style F, i.e. with reduced shank and cutting edge angle kr = 75° These tool holders are primarily intended for indexable inserts made of hard metal, ceramic...
This part of ISO 5609 Specifies the characteristics of tool holders for internal turning with cylindrical shank, style F, i.e. with reduced shank and cutting edge angle kr = 90° These tool holders are primarily intended for indexable inserts made of hard metal, ceramic...
This part of ISO 5609 specifies the characteristics of tool holders for internal turning with cylindrical shank, style F, i.e. with reduced shank and cutting edge angle kr = 93° These tool holders are primarily intended for indexable inserts made of hard metal, ceramic...
This part of ISO 5609 specifies the characteristics of tool holders for internal turning with cylindrical shank, style Q, i.e. with reduced shank and cutting edge angle kr = 107,5°. These tool holders are primarily intended for indexable inserts made of hard metal,...
This International Standard establishes a code for the designation of turning and copying tool holders and cartridges with a rectangular shank, having a standardized dimension, f (see ISO 5610-1, ISO 5610-2, ISO 5610-3, ISO 5610-4, ISO 5610-5, ISO 5610-6, ISO 5610-7, ISO 5610-8, ISO...
This part of ISO 5610 specifies tool holders with rectangular shank, style K, i.e. with offset shank and cutting edge angle κr = 75° for end cutting. These tool holders are primarily intended for indexable inserts made of hard metal or other cutting materials to be...