loading
AS22520/41 - CRIMPING TOOLS, TERMINAL, HAND, WIRE TERMINATION; TYPE II FOR TERMINALS AND SPLICES SIZE 10-12
October 3, 2023 - SAE International
A description is not available for this item.
AS22520/40 - CRIMPING TOOLS, TERMINAL, HAND, WIRE TERMINATION; TYPE II T-HEAD FOR TERMINAL LUGS AND SPLICES SIZE 22-14
October 3, 2023 - SAE International
A description is not available for this item.
ASTM C1223-19(2023) - Standard Test Method for Testing of Glass Exudation from AZS Fusion-Cast Refractories
August 1, 2023 - ASTM International

4.1 This test method was developed for use both by manufacturers as a process control tool for the production of AZS fusion-cast refractories, and by glass manufacturers in the selection of refractories and design of glass-melting furnaces. 4.2 The results may be considered as representative...

UL 62841-4-6 - Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 4-6: Particular Requirements for Garden Blowers, Garden Vacuums and Garden Blower/Vacuums
September 29, 2023 - ULSE

628410-000040-000060 1 Scope IEC 62841-1:2014, Clause 1 is applicable, except as follows: Addition: This document applies to hand-held and backpack - garden blowers ; - garden vacuums ; and - garden blower/vacuums . This document does not apply to - walk-behind garden blowers , walk-behind garden...

ARP6178A - Counterfeit Electrical, Electronic, and Electromechanical (EEE) Parts: Tools for Risk Assessment of Other than an Authorized Source (e.g., Independent Distributors)
August 1, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) is a tool that organizations may use to evaluate a non-authorized supplier's processes for the prevention, detection, containment, adjudication, and reporting of suspect counterfeit and counterfeit EEE parts. See 3.1.1 and 3.1.2 , which reference...

J1698/2_202307 - Event Data Recorder - Retrieval Tool Protocol
July 14, 2023 - SAE International

This SAE Recommended Practice utilizes existing industry standards to identify a common physical interface and define the protocols necessary to retrieve records stored by light duty vehicle event data recorders (EDRs). To accomplish this, the SAE J1962 diagnostic connector is designated as the...

ASTM E2956-23 - Standard Guide for Monitoring the Neutron Exposure of LWR Reactor Pressure Vessels
September 1, 2023 - ASTM International

4.1 Regulatory Requirements-The USA Code of Federal Regulations (10CFR Part 50, Appendix H) requires the implementation of a reactor vessel materials surveillance program for all operating LWRs. Other countries have similar regulations. The purpose of the program is to (1) monitor changes in the...

AS6228A - Safety Requirements for Procurement, Maintenance, and Use of Handheld Powered Tools
July 12, 2023 - SAE International

This SAE Aerospace Standard (AS) covers the requirements and technical guidance for evaluation of life-cycle cost, productivity, and safety/health factors related to power hand tool selection. It applies approaches to selection of quieter and lower vibration handheld powered tools,...

ASTM D7266-23 - Standard Test Method for Analysis of Cyclohexane by Gas Chromatography (External Standard)
July 1, 2023 - ASTM International

5.1 This test method is suitable for setting specifications on the materials referenced in Table 1 and for use as an internal quality control tool where cyclohexane is produced or is used in a manufacturing process. It may also be used in development or research work involving cyclohexane. 5...

UL 1063 - Machine-Tool Wires and Cables
August 2, 2023 - ULSE

010630-000000-000000 1 Scope 1.1 These requirements cover all-thermoplastic Type MTW, 600-V, machine-tool wires and cables for use as specified in the National Electrical Code (NFPA 70), and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79)....

ASTM D6299-23 - Standard Practice for Applying Statistical Quality Assurance and Control Charting Techniques to Evaluate Analytical Measurement System Performance
July 1, 2023 - ASTM International

1.1 This practice covers information for the design and operation of a program to monitor and control ongoing stability and precision and bias performance of selected analytical measurement systems using a collection of generally accepted statistical quality control (SQC) procedures and...

ASTM D6299-23e1 - Standard Practice for Applying Statistical Quality Assurance and Control Charting Techniques to Evaluate Analytical Measurement System Performance
July 1, 2023 - ASTM International

1.1 This practice covers information for the design and operation of a program to monitor and control ongoing stability and precision and bias performance of selected analytical measurement systems using a collection of generally accepted statistical quality control (SQC) procedures and...

ASTM E3358-23a - Standard Guide for Per- and Polyfluoroalkyl Substances Site Screening and Initial Characterization
August 1, 2023 - ASTM International

1.1 Per- and polyfluoroalkyl substances (PFAS) are a group of over 7,000 manmade compounds consisting of polymeric chains of carbon bonded to fluorine atoms, usually with a polar functional group at the head. This guide recognizes that PFAS can be categorized as polymeric or nonpolymeric,...

ASTM D5009-02(2023) - Standard Test Method for Evaluating and Comparing Transfer Efficiency of Spray Applied Coatings Under Laboratory Conditions
June 1, 2023 - ASTM International

5.1 Subject to the limitations listed above, the procedure can be used as a research tool to optimize spray equipment and paint formulations as well as to study the relative effect on transfer efficiency of changing operating variables, spray application equipment, and types of coatings.

ASTM D6373-23 - Standard Specification for Performance-Graded Asphalt Binder
July 1, 2023 - ASTM International

1.1 This specification2 covers asphalt binders graded by performance. Grading designations are related to the LTPPBind Online calculated maximum pavement design temperature and the minimum pavement design temperature. This specification contains Tables 1 and 2. Table 2 incorporates Practice D6816...

ASTM D8239-23 - Standard Specification for Performance-Graded Asphalt Binder Using the Multiple Stress Creep and Recovery (MSCR) Test
July 1, 2023 - ASTM International

1.1 This specification2 covers asphalt binders graded by performance. Grading designations are related to the LTPPBind Online calculated maximum pavement design temperature, the minimum pavement design temperature, and the traffic loading. Note 1: For more information on LTPPBind Online, see...

AMS6557A - Steel, Bars, Wire, and Forgings 9V - 5.25Cr - 1.3Mo (1.80 - 1.95C) Powder Metallurgy Product Hot Isostatically Pressed
May 16, 2023 - SAE International

This specification covers a premium aircraft-quality, high-alloy tool steel gas-atomized and HIP consolidated in the form of bars, wire, forgings, and forging stock.

AMS6559A - Steel, Bars, Wire, and Forgings 9.75V - 5.25Cr - 1.3Mo (2.40 - 2.55C) Powder Metallurgy Product Hot Isostatically Pressed
May 16, 2023 - SAE International

This specification covers a premium aircraft-quality, high-alloy tool steel gas-atomized and HIP-consolidated in the form of bars, wire, forgings, and forging stock.

J1939/84_202306 - OBD Communications Compliance Test Cases for Heavy-Duty Components and Vehicles
June 13, 2023 - SAE International

The purpose of this SAE Recommended Practice is to verify that vehicles and/or components are capable of communicating a required set of information, which is described by the diagnostic messages specified in SAE J1939-73, that is in accordance with off-board diagnostic tool interface...

Advertisement