This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits. Requirements for constant wear suits are given in ISO 15027-1:2012 and requirements for abandonment suits are given in ISO 15027‑2:2012.
1.1 This practice covers the maximum transit-rate ratios and depths for selected suspended-sediment sampler-nozzle-conta
This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits. Requirements for constant wear suits are given in ISO 15027-1:2012 and requirements for abandonment suits are given in ISO 15027-2:2012.
Specifies dimensions together with construction and design requirements for collapsible cage pallets intended for use for the transit, storage and merchandising of up to 300 kg of goods. Performance requirements including the capability to be interstacked, are assessed by means of specified...
1.1 This practice covers the maximum transit-rate ratios and depths for selected suspended-sediment sampler-nozzle-conta
1.1 This practice covers the maximum transit-rate ratios and depths for selected suspended-sediment sampler-nozzle-conta
1.1 This practice covers the maximum transit-rate ratios and depths for selected suspended-sediment sampler-nozzle-conta
This part of IEC 60068 tests the effects of rough handling shocks by simulating, primarily in equipment-type specimens, the effects of knocks, jolts and falls which may be received during repair work or rough handling in operational use. This procedure does not simulate the effects of...
This part of IEC 60068 deals with a test procedure for simulating the effects of rough handling shocks, primarily in equipment-type specimens, the effects of knocks, jolts and falls which may be received during repair work or rough handling in operational use. This procedure does not...
This part of ISO 834 specifies the procedures to be followed for determining the fire resistance of nonload- bearing separating elements when exposed to heating on one face when the specimen size is such that a less than full scale fire resistance furnace is justified. This condition is...
This part of ISO 834 specifies the procedures to be followed for determining the fire resistance of non- load-bearing separating elements when exposed to heating on one face when the specimen size is such that a less than full scale fire resistance furnace is justified. This condition is...
See Danish abstract.
This Standard deals with a test procedure for simulating the effects of rough handling shocks, primarily in equipment-type specimens, the effects of knocks, jolts and falls which may be received during repair work or rough handling in operational use. This procedure does not simulate the...
See Danish abstract.
This document specifies a procedure to organize smart transportation that enables one-day trips by citizens between cities and in a large city zone, including its surrounding areas, and conveys a large number of people at a high frequency in a short time over distances of up to 1 000 km. Smart...
This document specifies a procedure to organize smart transportation that enables one-day trips by citizens between cities and in a large city zone, including its surrounding areas, and conveys a large number of people at a high frequency in a short time over distances of up to 1 000 km. Smart...