This standard specifies the requirements for metal cable trays and associated fittings designed for use in accordance with the Canadian Electrical Code (CE Code), Part I, and the National Electrical Code® (NEC).
This standard specifies the requirements for metal cable trays and associated fittings designed for use in accordance with the rules of the Canadian Electrical Code (CE Code), Part I, and the National Electrical Code® (NEC).
This standard specifies the requirements for nonmetallic cable trays and associated fittings designed for use in accordance with the rules of the Canadian Electrical Code (CEC) Part 1, and the National Electrical Code® (NEC).
This Standard applies to single conductor cables and multi-conductor cables, without metal sheath or armour, suitable for use in cable trays and other applications when installed in accordance with the Canadian Electrical Code, Part I. The test and marking...
022500-000000-000000
This Standard applies to metal (Category A), nonmetallic (Category B) cable trays, and associated fittings greater than 100 mm wide, for the support of cables and insulated conductors designed to be used in accordance with the Rules of the Canadian Electrical Code, Part...
ulcsa-568.1 Nonmetallic Cable Tray Systems UL 568 1 Scope This standard specifies the requirements for nonmetallic cable trays and associated fittings designed for use in accordance with the rules of the Canadian Electrical Code (CEC) Part 1, and the National...
This Standard specifies requirements and tests for cable tray systems and cable ladder systems intended for the support and accommodation of cables and possibly other electrical equipment in electrical and/or communication systems installations. Where...
This International Standard specifies requirements and tests for cable tray systems and cable ladder systems intended for the support and accommodation of cables and possibly other electrical equipment in electrical and/or communication systems...
This International Standard specifies requirements and tests for cable tray systems and cable ladder systems intended for the support and accommodation of cables and possibly other electrical equipment in electrical and/or communication systems...
ul-1685.4 Vertical-Tray Fire-Propagation and Smoke-Release Test for Electrical and Optical-Fiber Cables UL 1685 4 Scope 4.1 The UL flame exposure is a vertical-tray fire test for determining values of cable damage height and smoke release from electrical...
012770-000000-000000
The General Services Administration has authorized the use of this commercial item description in preference to Interim Federal Specification RR-T-00640. This specification covers a stainless steel, rectangular medicine tray suitable for use in military medical treatment facilities.
This standard covers requirements for Assembly Component Trays -ACTs used during automated assembly processes. The standard size is covered which works with tray slots handling an envelope of 298.45mm (11.75inches) x 254mm (10inches) and the "J" size which works with tray slots...
NEMA VE 2 addresses shipping, handling, storing, and installing cable tray systems and provides information on maintenance and system modification.