This part of IEC 62153 details a coaxial method suitable for determining the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. The shielded screening attenuation test set-up according to IEC 62153-4-4 (triaxial method) has been modified to...
This standard specifies: - the electrical, mechanical, environmental and dimensional characteristics of electrical contacts used in elements of connection, including coaxial, triaxial and quadrax contacts; - the conditions for qualification, acceptance testing and quality assurance; -...
This coaxial method is suitable to determine the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. The shielded screening attenuation test set-up according to IEC 62153-4-4 (triaxial method) has been modified to take into account the...
This part of IEC 62153 details a coaxial method suitable for determining the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. The shielded screening attenuation test set-up according to IEC 62153-4-4 (triaxial method) has been modified to...
IEC 60966-2-5:2016 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily 9,52 (see IEC 61169-2). These...
IEC 60966-2-6:2016 is a detail specification which applies to coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily F (see IEC 61169-24). These cable...