Definitions For the purpose of this technical bulletin, the following definitions apply: - Endplug-fitting installed in the end of a tube that acts as an adapter between the tube and the pressure relief device (PRD), valve, or other fitting installed in the end of...
This standard covers complete general and dimensional specifications for refrigeration flare type tubefittings intended for general use with flared annealed copper tubing in refrigeration applications. Also included is an appendix covering the coding system for identification...
1.1 This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for...
1.1 This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for...
1.1 This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for...
1.1 This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for...
1.1 This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for...
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any particular application...
a. This standard established certain standard dimensions for heater tubes and for cast or wrought headers. b. For tubes, standard sizes and lengths are established. Tube wall thickness is not within the scope of this standard. c. For headers, only center-to-center dimensions...
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any particular application...
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any particular application...
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any particular application...
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any particular application...
1.1 This specification establishes the requirements for seamless copper tube (DWV) produced from Copper UNS No. C12200 and intended for sanitary drainage, waste, and vent piping. Note 1: Fittings used for soldered or brazed connections in drainage, waste, or vent systems are described...
1.1 This specification establishes the requirements for two wall thickness schedules of specially cleaned, straight lengths of seamless copper tube, identified as Types K and L, suitable for medical gas systems. The tube shall be installed in conformance with the requirements of the...
The design rules are applicable to tubes for welding, e.g. according to DIN 2605 and bent tubes. The design rules take account [1] of the fact that in the case of loading of a tube bend due to internal pressure higher stresses occur on the inside of the bend and lower stresses...
1.1 This specification establishes the requirements for two wall thickness schedules of specially cleaned, straight lengths of seamless copper tube, identified as Types K and L, suitable for medical gas systems. The tube shall be installed in conformance with the requirements of the...