loading
ISA RP42.00.01 - Nomenclature for Instrument Tube Fittings
November 12, 2001 - ISA

This Recommended Practice defines nomenclature for tube fittings most commonly used in instrumentation. It is not intended as a substitute for manufacturers' catalog numbers, nor does it apply to special fittings. This Recommended Practice is intended to apply to mechanical...

J514_201201 - Hydraulic Tube Fittings
January 6, 2012 - SAE International

This SAE Standard covers complete general and dimensional specifications for 37 degree flared and flareless types of hydraulic tube fittings and O-ring plugs. Also included are pipe fittings and adapter unions for use in conjunction with these tube fittings. These...

ISUZU ISD-G05-500 - Bite type (flareless) tube fittings for automobiles
December 15, 2019 - ISUZU

This standard covers the steel tube fittings used for flare less-type metal tubes (hereinafter called "tube fittings") of automotive piping.

J514J_197805 - HYDRAULIC TUBE FITTINGS
May 1, 1978 - SAE International

This standard covers complete general and dimensional specifications for 37 deg flared and flareless types of hydraulic tube fittings and the O-ring bosses and related components with which they assemble. Also included are pipe fittings for use in conjunction with these...

J512I_197504 - Automotive Tube Fittings
April 1, 1975 - SAE International

This SAE Standard covers complete general and dimensional specifications for the various types of tube fittings intended for general application in the automotive, appliance, and allied fields. See SAE J1131 for the performance requirements of reusable (push to connect)...

J514H_197504 - HYDRAULIC TUBE FITTINGS
April 1, 1975 - SAE International

This standard covers complete general and dimensional specifications for 37 deg flared and flareless types of hydraulic tube fittings and the O-ring bosses and related components with which they assemble. These fittings are intended for general application in hydraulic systems...

J514F_197303 - HYDRAULIC TUBE FITTINGS
March 1, 1973 - SAE International

This standard covers complete general and dimensional specifications for 37 deg flared and flareless types of hydraulic tube fittings and the O-ring bosses and related components with which they assemble. These fittings are intended for general application in hydraulic systems...

J512_202203 - Automotive Tube Fittings
March 31, 2022 - SAE International

This SAE Standard covers complete general and dimensional specifications for the various types of tube fittings intended for general application in the automotive, appliance, and allied fields. See SAE J1131 for the performance requirements of reusable (push to connect)...

J513C_196805 - REFRIGERATION TUBE FITTINGS
May 1, 1968 - SAE International

This standard covers complete general and dimensional specifications for refrigeration flare type tube fittings intended for general use with flared annealed copper tubing in refrigeration applications. Also included is an appendix covering the coding system for identification of...

J512L_197607 - AUTOMOTIVE TUBE FITTINGS
July 1, 1976 - SAE International

This standard covers complete general and dimensional specifications for the various types of tube fittings intended for general application in the automotive, appliance, and allied fields. Flare type fittings shall be as specified in Figs. 1 - 4 and Tables 1 - 3 . NOTE: For...

J512K_197607 - AUTOMOTIVE TUBE FITTINGS
July 1, 1976 - SAE International

This standard covers complete general and dimensional specifications for the various types of tube fittings intended for general application in the automotive, appliance, and allied fields. Flare type fittings snail De as specified in Figs. 1 - 4 and Tables 1 - 3 . NOTE: For...

J512J_197512 - AUTOMOTIVE TUBE FITTINGS
December 1, 1975 - SAE International

This standard covers complete general and dimensional specifications for the various types of tube fittings intended for general application in the automotive, appliance, and allied fields. Flare type fittings shall be as specified in Figs. 1 - 4 and Tables 1 - 3 . NOTE: For...

J513F_197710 - REFRIGERATION TUBE FITTINGS
October 1, 1977 - SAE International

This standard covers complete general and dimensional specifications for refrigeration tube fittings of the flare type specified in Figs. 1 - 42 and Tables 1 - 16 . These fittings are intended for general use with flared annealed copper tubing in refrigeration applications....

AS4327 - SLEEVE, FLARED TUBE FITTING
April 20, 2015 - SAE International
A description is not available for this item.
ISUZU ISD-G00-500 - Flare type tube fittings for automobiles
September 20, 2020 - ISUZU

This standard covers the double flare of the steel pipe for automobile tubing (herein after referred to as tubing), and tube fittings that are connected to and used with the tubing.

AN 820 - CAP - FLARED TUBE FITTING
July 1, 1949 - NPFC
A description is not available for this item.
A-A-54716 - BAG, TUBE FITTING
NPFC
A description is not available for this item.
NFPA T3.8.9 - PNEUMATIC TUBE FITTING TEST
(NFPA)
A description is not available for this item.
NAS1098 - NUT, UNIVERSAL TUBE FITTING
AIA/NAS
A description is not available for this item.
MS 20819 - SLEEVE, FLARED TUBE FITTING
NPFC
A description is not available for this item.
Advertisement