loading
ISO 6848 - Arc welding and cutting Nonconsumable tungsten electrodes Classification
August 15, 2015 - ISO

This International Standard specifies requirements for classification of nonconsumable tungsten electrodes for inert gas shielded arc welding, and for plasma welding, cutting and thermal spraying. Information on conditions of use of these electrodes is given in Annex A...

DS/EN ISO 6848 - Arc welding and cutting - Nonconsumable tungsten electrodes - Classification
September 25, 2015 - DS

This International Standard specifies requirements for classification of nonconsumable tungsten electrodes for inert gas shielded arc welding, and for plasma welding, cutting and thermal spraying.

DIN EN ISO 6848 - Arc welding and cutting - Nonconsumable tungsten electrodes - Classification (ISO 6848:2015)
December 1, 2015 - DIN

This International Standard specifies requirements for classification of nonconsumable tungsten electrodes for inert gas shielded arc welding, and for plasma welding, cutting and thermal spraying. Information on conditions of use of these electrodes is given in Annex A...

MIL-W-80105 - WELDING TORCH SETS, ARC, GAS-SHIELDED TUNGSTEN ELECTRODE
NPFC
A description is not available for this item.
DIN 32528 - TUNGSTEN ELECTRODES FOR INERS GAS SHIELDED
DIN
A description is not available for this item.
ASTM B297 - Tentative Specification for Tungsten Arc-Welding Electrodes
February 17, 1965 - ASTM

This specification prescribes requirements for nonconsumlable bare tungsten electrodes for gas tungsten-arc, plasma arc and atomic hydrogen welding.

A5.12/A5.12M:2009 - Specification for Tungsten and Tungsten Alloy Electrodes for Arc Welding and Cutting
January 1, 2009 - AWS

This specification prescribes the requirements for the classification of bare tungsten and oxide dispersed tungsten electrodes for gas tungsten arc welding and cutting and plasma arc welding and cutting. Classification is based upon the chemical composition of the...

JIS Z 3233 - Tungsten Electrodes for Inert Gas Shielded Arc Welding, and for Plasma Cutting and Welding
April 20, 2001 - JSA
A description is not available for this item.
BS EN 26848 - Tungsten Electrodes for Inert Gas Shielded Arc Welding and for Plasma Cutting and Welding
June 28, 1991 - BSI

Specifies composition, designation, marking and technical delivery conditions.

ANSI W3.12 - TUNGSTEN ARC-WELDING ELECTRODES
ANSI
A description is not available for this item.
ASTM B297-69 - Specification for Tungsten Arc-Welding Electrodes (Withdrawn 1969)
January 1, 1969 - ASTM International
A description is not available for this item.
AMS2685B - WELDING, TUNGSTEN ARC, INERT GAS Non-Consumable Electrode (GTAW Method)
October 1, 1985 - SAE International

This specification defines the requirements for joining metals and alloys using the gas-tungsten-arc welding (GTAW) method.

Chapter 3 - Gas Tungsten Arc Welding
January 1, 2004 - AWS

Gas tungsten arc welding (GTAW) is an arc welding process that uses an arc between a nonconsumable tungsten electrode and the workpiece to establish a weld pool. The process is used with shielding gas and without the application of pressure, and may be used with or without the...

BS 3019-1 - TIG Welding Part 1: Specification for TIG Welding of Aluminium, Magnesium and Their Alloys
September 28, 1984 - BSI

Specifies parent metals, consumables, preparation for welding and welding details. Appendices give guidance on selection of filler metal, use of tungsten electrodes, welding equipment and recommended joint details.

Advertisement