This International Standard specifies requirements for classification of nonconsumable tungsten electrodes for inert gas shielded arc welding, and for plasma welding, cutting and thermal spraying. Information on conditions of use of these electrodes is given in Annex A...
This International Standard specifies requirements for classification of nonconsumable tungsten electrodes for inert gas shielded arc welding, and for plasma welding, cutting and thermal spraying.
This International Standard specifies requirements for classification of nonconsumable tungsten electrodes for inert gas shielded arc welding, and for plasma welding, cutting and thermal spraying. Information on conditions of use of these electrodes is given in Annex A...
This specification prescribes requirements for nonconsumlable bare tungsten electrodes for gas tungsten-arc, plasma arc and atomic hydrogen welding.
This specification prescribes the requirements for the classification of bare tungsten and oxide dispersed tungsten electrodes for gas tungsten arc welding and cutting and plasma arc welding and cutting. Classification is based upon the chemical composition of the...
Specifies composition, designation, marking and technical delivery conditions.
This specification defines the requirements for joining metals and alloys using the gas-tungsten-arc welding (GTAW) method.
Gas tungsten arc welding (GTAW) is an arc welding process that uses an arc between a nonconsumable tungsten electrode and the workpiece to establish a weld pool. The process is used with shielding gas and without the application of pressure, and may be used with or without the...
Specifies parent metals, consumables, preparation for welding and welding details. Appendices give guidance on selection of filler metal, use of tungsten electrodes, welding equipment and recommended joint details.