PURPOSE AND SCOPE This guide provides a single, comprehensive reference of current practice in the geometric design of transit facilities on streets and highways. The facilities covered include: • Local buses, express buses, and bus rapid transit operating in mixed traffic, bus lanes, and...
Vehicle electrical/electroni
Vehicle electrical/electroni
This volume shows how university and college professors can create an engaging environment that encourages students to take a deep approach to learning through the use of popular culture stories in law school and in criminal justice classrooms. The use of popular culture (films, TV shows,...
As described in the smart TV operating system requirement [ITU-T J.1201], the smart TV operating system can support both traditional TV services and IP-based TV services such as over the top (OTT) services. As such, the security of the smart TV operating system is...
ulharm-1691.1 Single Pole Locking-Type Separable Connectors UL 1691 1 Scope 1.1 These requirements cover single pole locking-type separable attachment plugs, cord connectors, panel inlets, and panel outlets, adapters, and accessories, rated up to a maximum of 800 amperes and up to 600 volts ac or...
This document introduces high dynamic range video technology, describes current television set power consumption measurement methods, discusses the HDR TV market, analyses HDR TV power measurement challenges, and considers a path forward for HDR TV power measurement standards...
This specification covers resilient wall base. These products are manufactured from rubber or thermoplastic materials, or a combination thereof. Wall base is used to provide a functional, as well as decorative border, between walls and floors. This specification does not include rigid products....
In accordance with the requirements defined in [ITU-T J.1201] and based on the viewpoint of [ITU-T J.1202], this Recommendation provides specification for administrations and entities who intend to implement a smart TV operating system.
This Recommendation specifies the use of the high efficiency video coding (HEVC) standard as per Recommendation ITU-T H.265 | ISO/IEC 23008-2 for ultra high definition television (UHDTV) and high definition television (HDTV) broadcasting including high-dynamic range television (HDR-TV).
This part of IEC 60268 applies to transducers converting an electrical input signal into a mechanical or acoustical output signal. However, if the electrical input terminals and the surface of the radiator are accessible, this document can also apply to passive and active sound systems such as...
IEC 60268-22:2020 applies to transducers converting an electrical input signal into a mechanical or acoustical output signal. However, if the electrical input terminals and the surface of the radiator are accessible, this document can also apply to passive and active sound systems such as...
The present document specifies technical characteristics and methods of measurements for digital terrestrial television broadcast receivers fitted with an external antenna input (tuner port) capable of receiving DVB-T and/or DVB-T2 signals. Receivers without external antenna connectors, receivers...
This Recommendation describes the gesture event features, general requirements and the functionalities of the framework to support enhanced user interface for an Internet protocol TV (IPTV) terminal device. This Recommendation focuses on gesture control in a high-level approach. The purpose...
This Recommendation specifies the architecture of a smart television operating system (TVOS). The smart TV operating system is intended to enable integrated broadcast and broadband (IBB)-capable cable set-top box (STB) and TV to apply to broadcasting services and IP-based interactive...
This SAE Recommended Practice is intended to describe the application of single-phase DC to AC inverters, and bidirectional inverter/chargers, which supply power to ac loads in Class heavy duty on-highway trucks (10K GVW). The document identifies appropriate operating performance requirements and...
This Recommendation describes the technique specifications of IPVB systems, including the system architecture of IPVB, broadcast channel planning of services, coding schemes and the encapsulation formation of audio and video data, broadcast service information (BSI) tables and functional modules of...
This part of IEC 60268 applies to transducers converting an electrical input signal into a mechanical or acoustical output signal. However, if the electrical input terminals and the surface of the radiator are accessible, this document can also apply to passive and active sound systems such as...